Amphenol Corporation RF & Microwave 112165

Description
RF
Request a Quote Datasheet
Description
RF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
RF & Microwave
112165
RF & Microwave 112165
RF

RF

Buy Now
Swedesboro, NJ, United States
Connectors
112165
Connectors 112165
RF Connector

RF Connector

Buy Now
Coaxial Connector (RF) Assemblies - ACX2097-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX2097-ND
Coaxial Connector (RF) Assemblies ACX2097-ND
BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line), Right Angle Solder

BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line), Right Angle Solder

Buy Now Datasheet
RF Coaxial Cable Mount Connector - 112165 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
112165
RF Coaxial Cable Mount Connector 112165
BNC Right Angle Crimp Plug for RG-59 75 Ohm

BNC Right Angle Crimp Plug for RG-59 75 Ohm

Supplier's Site
Connector, Bnc, Plug, 75Ohm, Cable; Connector Type Amphenol Rf - 99H4299 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Bnc, Plug, 75Ohm, Cable; Connector Type Amphenol Rf
99H4299
Connector, Bnc, Plug, 75Ohm, Cable; Connector Type Amphenol Rf 99H4299
CONNECTOR, BNC, PLUG, 75OHM, CABLE; Connector Type:BNC Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:RG59; Contact Material:Brass; Contact Plating:Gold Plated ContactsRoHS Compliant: Yes

CONNECTOR, BNC, PLUG, 75OHM, CABLE; Connector Type:BNC Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:RG59; Contact Material:Brass; Contact Plating:Gold Plated ContactsRoHS Compliant: Yes

Supplier's Site Datasheet
connector,rf coaxial,bnc right angle plug,crimp/solder,rg/u 59,62,140,210,75 ohm - 70031927 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,rf coaxial,bnc right angle plug,crimp/solder,rg/u 59,62,140,210,75 ohm
70031927
connector,rf coaxial,bnc right angle plug,crimp/solder,rg/u 59,62,140,210,75 ohm 70031927
Connex BNC connectors are high quality, medium size coaxial connectors with bayonet lock. 50 ohm impedance for applications up to 4 GHz and 75 ohm impedance up to 2 GHz. All 75 ohm BNC connectors and 50 ohm BNC connectors are intermateable without restrictions. Features: Center Contact Material/Finish: Male — Brass/Gold; Female — Beryllium Copper/Gold Metal Parts Material/Finish: Brass/Nickel Insulators Material: Teflon, Delrin, PBT Polyester Clamp Gaskets Material: Silicone or Synthetic Rubber Crimp Ferrule Material/Finish: Annealed Copper/Nickel

Connex BNC connectors are high quality, medium size coaxial connectors with bayonet lock. 50 ohm impedance for applications up to 4 GHz and 75 ohm impedance up to 2 GHz. All 75 ohm BNC connectors and 50 ohm BNC connectors are intermateable without restrictions.
Features:

  • Center Contact Material/Finish: Male — Brass/Gold; Female — Beryllium Copper/Gold
  • Metal Parts Material/Finish: Brass/Nickel
  • Insulators Material: Teflon, Delrin, PBT Polyester
  • Clamp Gaskets Material: Silicone or Synthetic Rubber
  • Crimp Ferrule Material/Finish: Annealed Copper/Nickel
Supplier's Site
RF Connectors / Coaxial Connectors - 112165 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
112165
RF Connectors / Coaxial Connectors 112165
RF Connectors / Coaxial Connectors BNC R/A CRIMP PLUG RG59 75 OHM

RF Connectors / Coaxial Connectors BNC R/A CRIMP PLUG RG59 75 OHM

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Richardson RFPD Newark, An Avnet Company Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors Coaxial Connectors Electrical Connectors RF and Microwave Connectors
Product Number 112165 ACX2097-ND 112165 99H4299 70031927 112165
Product Name RF & Microwave Coaxial Connector (RF) Assemblies RF Coaxial Cable Mount Connector Connector, Bnc, Plug, 75Ohm, Cable; Connector Type Amphenol Rf connector,rf coaxial,bnc right angle plug,crimp/solder,rg/u 59,62,140,210,75 ohm RF Connectors / Coaxial Connectors
Connector Type BNC BNC
Geometry Right Angle Right Angle Right Angle; Right Angle Plug Right Angle Right Angle
Mounting Free Hanging (In-Line), Right Angle
Gender Male / Plug Male / Plug Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data