Amphenol Corporation BNC Connector 112425

Description
BNC Jack Solder Cup 75 Ohm Bulkhead
Request a Quote Datasheet
Description
BNC Jack Solder Cup 75 Ohm Bulkhead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BNC Connector - 112425 - Powell Electronics, Inc.
Swedesboro, NJ, United States
BNC Connector
112425
BNC Connector 112425
BNC Jack Solder Cup 75 Ohm Bulkhead

BNC Jack Solder Cup 75 Ohm Bulkhead

Buy Now
Swedesboro, NJ, United States
RF & Microwave
112425
RF & Microwave 112425
RF

RF

Buy Now
Swedesboro, NJ, United States
Connectors
112425
Connectors 112425
RF Connector

RF Connector

Buy Now
RF Coaxial Bulkhead Connector - 112425 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Bulkhead Connector
112425
RF Coaxial Bulkhead Connector 112425
BNC Straight Jack Solder Cup 75 Ohm Bulkhead

BNC Straight Jack Solder Cup 75 Ohm Bulkhead

Supplier's Site
Coaxial Connector (RF) Assemblies - ACX1833-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX1833-ND
Coaxial Connector (RF) Assemblies ACX1833-ND
BNC Connector Jack, Female Socket 75Ohm Panel Mount Solder Cup

BNC Connector Jack, Female Socket 75Ohm Panel Mount Solder Cup

Buy Now Datasheet
BNC, BNC BLKHD RCPTLS-75~3.2PNL/THK - 70032329 - Allied Electronics, Inc.
Fort Worth, TX, USA
BNC, BNC BLKHD RCPTLS-75~3.2PNL/THK
70032329
BNC, BNC BLKHD RCPTLS-75~3.2PNL/THK 70032329
Connex BNC connectors are high quality, medium size coaxial connectors with bayonet lock. 50 ohm impedance for applications up to 4 GHz and 75 ohm impedance up to 2 GHz. All 75 ohm BNC connectors and 50 ohm BNC connectors are intermateable without restrictions. Features: Center Contact Material/Finish: Male — Brass/Gold; Female — Beryllium Copper/Gold Metal Parts Material/Finish: Brass/Nickel Insulators Material: Teflon, Delrin, PBT Polyester Clamp Gaskets Material: Silicone or Synthetic Rubber Crimp Ferrule Material/Finish: Annealed Copper/Nickel

Connex BNC connectors are high quality, medium size coaxial connectors with bayonet lock. 50 ohm impedance for applications up to 4 GHz and 75 ohm impedance up to 2 GHz. All 75 ohm BNC connectors and 50 ohm BNC connectors are intermateable without restrictions. Features:

  • Center Contact Material/Finish: Male — Brass/Gold; Female — Beryllium Copper/Gold
  • Metal Parts Material/Finish: Brass/Nickel
  • Insulators Material: Teflon, Delrin, PBT Polyester
  • Clamp Gaskets Material: Silicone or Synthetic Rubber
  • Crimp Ferrule Material/Finish: Annealed Copper/Nickel
Supplier's Site
Rf/coaxial Bnc Bulkhead Jack Str 75 Ohm Solder; Connector Type Amphenol Rf - 99H4384 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial Bnc Bulkhead Jack Str 75 Ohm Solder; Connector Type Amphenol Rf
99H4384
Rf/coaxial Bnc Bulkhead Jack Str 75 Ohm Solder; Connector Type Amphenol Rf 99H4384
RF/COAXIAL BNC BULKHEAD JACK STR 75 OHM SOLDER; Connector Type:BNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:75ohm; Coaxial Cable Types:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes

RF/COAXIAL BNC BULKHEAD JACK STR 75 OHM SOLDER; Connector Type:BNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:75ohm; Coaxial Cable Types:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 112425 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
112425
RF Connectors / Coaxial Connectors 112425
RF Connectors / Coaxial Connectors BNC BULKHEAD RECPT 75 OHM 3.2PNL/THK

RF Connectors / Coaxial Connectors BNC BULKHEAD RECPT 75 OHM 3.2PNL/THK

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Richardson RFPD DigiKey Allied Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Coaxial Connectors RF and Microwave Connectors Electrical Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 112425 112425 ACX1833-ND 70032329 99H4384 112425
Product Name BNC Connector RF Coaxial Bulkhead Connector Coaxial Connector (RF) Assemblies BNC, BNC BLKHD RCPTLS-75~3.2PNL/THK Rf/coaxial Bnc Bulkhead Jack Str 75 Ohm Solder; Connector Type Amphenol Rf RF Connectors / Coaxial Connectors
Gender Female / Jack Female / Jack Female / Jack Female / Jack
Geometry Straight Straight Straight; Straight Bulkhead Jack Straight
Connector Type BNC BNC
Mounting Panel Mount Bulkhead Bulkhead - Front Mount
Unlock Full Specs
to access all available technical data