SV Microwave, Inc. SMP Connector 1112-6219

Description
1.85mm Male to SMPS Male Adapter, SB
Request a Quote Datasheet
Description
1.85mm Male to SMPS Male Adapter, SB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
SMP Connector
1112-6219
SMP Connector 1112-6219
1.85mm Male to SMPS Male Adapter, SB

1.85mm Male to SMPS Male Adapter, SB

Buy Now
Coaxial Connector (RF) Adapters - 1678-1112-6219-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
1678-1112-6219-ND
Coaxial Connector (RF) Adapters 1678-1112-6219-ND
COAX ADAPT SMP TO 1.85MM

COAX ADAPT SMP TO 1.85MM

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey
Product Category Electrical Connectors RF and Microwave Connectors
Product Number 1112-6219 1678-1112-6219-ND
Product Name SMP Connector Coaxial Connector (RF) Adapters
Connector Type 1.85mm Connector; SMP
Unlock Full Specs
to access all available technical data

Similar Products

MCX (M) R/A Connector for RG316 Cable - ET-MMRA-4 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type MCX
Gender Male / Plug
Geometry Right Angle
View Details
Coaxial Adapters - 2138221 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Gender Male / Plug; Female / Jack
Geometry Right Angle; Right angle
View Details
Coaxial Adaptor - 50 Ohm, TNC Jack to Jack - 190012 - PIC Wire & Cable
Specs
Connector Type TNC
Voltage Rating 500 volts
Frequency 0.000 to 12.000 GHz
View Details