TE Connectivity Between Series Adapters 1058664-1

Description
Body Features Body Material : Stainless Steel Body Style : Straight Material : Stainless Steel Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold Mechanical Attachment Connector Mounting Type : Bulkhead Coupling Nut Material : Stainless Steel Operation/Applicatio n Circuit Application : Power & Signal Other Dielectric Material : PTFE Fluorocarbon Gasket Material : Silicone Rubber Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Sealable : No Side A Gender : Jack Side A Interface : N Side B Gender : Plug Side B Interface : SMA Signal Characteristics Frequency (GHZ) : 18
Request a Quote Datasheet
Description
Body Features Body Material : Stainless Steel Body Style : Straight Material : Stainless Steel Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold Mechanical Attachment Connector Mounting Type : Bulkhead Coupling Nut Material : Stainless Steel Operation/Applicatio n Circuit Application : Power & Signal Other Dielectric Material : PTFE Fluorocarbon Gasket Material : Silicone Rubber Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Sealable : No Side A Gender : Jack Side A Interface : N Side B Gender : Plug Side B Interface : SMA Signal Characteristics Frequency (GHZ) : 18
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapters - 1058664-1 - TE Connectivity
Berwyn, PA, United States
Between Series Adapters
1058664-1
Between Series Adapters 1058664-1
Body Features Body Material : Stainless Steel Body Style : Straight Material : Stainless Steel Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold Mechanical Attachment Connector Mounting Type : Bulkhead Coupling Nut Material : Stainless Steel Operation/Applicatio n Circuit Application : Power & Signal Other Dielectric Material : PTFE Fluorocarbon Gasket Material : Silicone Rubber Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Sealable : No Side A Gender : Jack Side A Interface : N Side B Gender : Plug Side B Interface : SMA Signal Characteristics Frequency (GHZ) : 18

Body Features


  • Body Material : Stainless Steel
  • Body Style : Straight
  • Material : Stainless Steel

Configuration Features


  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold

Mechanical Attachment


  • Connector Mounting Type : Bulkhead
  • Coupling Nut Material : Stainless Steel

Operation/Application


  • Circuit Application : Power & Signal

Other


  • Dielectric Material : PTFE Fluorocarbon
  • Gasket Material : Silicone Rubber

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Wire
  • Sealable : No
  • Side A Gender : Jack
  • Side A Interface : N
  • Side B Gender : Plug
  • Side B Interface : SMA

Signal Characteristics


  • Frequency (GHZ) : 18
Buy Now
Coaxial Connector (RF) Adapters - A34421-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
A34421-ND
Coaxial Connector (RF) Adapters A34421-ND
Adapter Coaxial Connector SMA Plug, Male Pin To N Jack, Female Socket

Adapter Coaxial Connector SMA Plug, Male Pin To N Jack, Female Socket

Buy Now Datasheet
Rf/coaxial Adapter, N Jack-Sma Plug; Convert From Coax Type Amp - Te Connectivity - 96M0604 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial Adapter, N Jack-Sma Plug; Convert From Coax Type Amp - Te Connectivity
96M0604
Rf/coaxial Adapter, N Jack-Sma Plug; Convert From Coax Type Amp - Te Connectivity 96M0604
RF/COAXIAL ADAPTER, N JACK-SMA PLUG; Convert From Coax Type:N; Convert From Gender:Jack; Convert To Coax Type:SMA; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:-; Connector Type:Inter Series Coaxial RoHS Compliant: Yes

RF/COAXIAL ADAPTER, N JACK-SMA PLUG; Convert From Coax Type:N; Convert From Gender:Jack; Convert To Coax Type:SMA; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:-; Connector Type:Inter Series Coaxial RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors RF and Microwave Connectors Coaxial Connectors
Product Number 1058664-1 A34421-ND 96M0604
Product Name Between Series Adapters Coaxial Connector (RF) Adapters Rf/coaxial Adapter, N Jack-Sma Plug; Convert From Coax Type Amp - Te Connectivity
Connector Type Wire to Wire Connector SMA; Type N SMA
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1050547-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Male / Plug
Termination Solder
View Details
8 suppliers
RF Connectors - 1050903-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Cable Mount (Free-Hanging)
View Details
5 suppliers
RF Connectors - 1050735-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 18.000 GHz
View Details
4 suppliers
RF Connectors - 1059345-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Panel Mount
Frequency 6.000 GHz
View Details
3 suppliers