Amphenol Corporation BNC Connector 112424

Description
BNC Jack Solder Cup 50 Ohm Bulkhead
Request a Quote Datasheet
Description
BNC Jack Solder Cup 50 Ohm Bulkhead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BNC Connector - 112424 - Powell Electronics, Inc.
Swedesboro, NJ, United States
BNC Connector
112424
BNC Connector 112424
BNC Jack Solder Cup 50 Ohm Bulkhead

BNC Jack Solder Cup 50 Ohm Bulkhead

Buy Now
Swedesboro, NJ, United States
Connectors
112424
Connectors 112424
RF Connector

RF Connector

Buy Now
Swedesboro, NJ, United States
RF & Microwave
112424
RF & Microwave 112424
RF Component

RF Component

Buy Now
RF Coaxial Bulkhead Connector - 112424 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Bulkhead Connector
112424
RF Coaxial Bulkhead Connector 112424
BNC Straight Jack Solder Cup 50 Ohm Bulkhead

BNC Straight Jack Solder Cup 50 Ohm Bulkhead

Supplier's Site
Coaxial Connector (RF) Assemblies - ACX1046-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX1046-ND
Coaxial Connector (RF) Assemblies ACX1046-ND
BNC Connector Jack, Female Socket 50Ohm Panel Mount Solder Cup

BNC Connector Jack, Female Socket 50Ohm Panel Mount Solder Cup

Buy Now Datasheet
connector,rf coaxial,bnc bulkhead receptacle jack,solder pot terminal,solder tab - 70031715 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,rf coaxial,bnc bulkhead receptacle jack,solder pot terminal,solder tab
70031715
connector,rf coaxial,bnc bulkhead receptacle jack,solder pot terminal,solder tab 70031715
Connex BNC connectors are high quality, medium size coaxial connectors with bayonet lock. 50 ohm impedance for applications up to 4 GHz and 75 ohm impedance up to 2 GHz. All 75 ohm BNC connectors and 50 ohm BNC connectors are intermateable without restrictions. Features: Center Contact Material/Finish: Male — Brass/Gold; Female — Beryllium Copper/Gold Metal Parts Material/Finish: Brass/Nickel Insulators Material: Teflon, Delrin, PBT Polyester Clamp Gaskets Material: Silicone or Synthetic Rubber Crimp Ferrule Material/Finish: Annealed Copper/Nickel

Connex BNC connectors are high quality, medium size coaxial connectors with bayonet lock. 50 ohm impedance for applications up to 4 GHz and 75 ohm impedance up to 2 GHz. All 75 ohm BNC connectors and 50 ohm BNC connectors are intermateable without restrictions. Features:

  • Center Contact Material/Finish: Male — Brass/Gold; Female — Beryllium Copper/Gold
  • Metal Parts Material/Finish: Brass/Nickel
  • Insulators Material: Teflon, Delrin, PBT Polyester
  • Clamp Gaskets Material: Silicone or Synthetic Rubber
  • Crimp Ferrule Material/Finish: Annealed Copper/Nickel
Supplier's Site
RF Connectors / Coaxial Connectors - 112424 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
112424
RF Connectors / Coaxial Connectors 112424
RF Connectors / Coaxial Connectors BNC BULKHEAD RECPT 50 OHM 3.2PNL/THK

RF Connectors / Coaxial Connectors BNC BULKHEAD RECPT 50 OHM 3.2PNL/THK

Buy Now Datasheet
Rf/coaxial Bnc Bulkhead Jack Str 50 Ohm Solder; Connector Type Amphenol Rf - 99H4381 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial Bnc Bulkhead Jack Str 50 Ohm Solder; Connector Type Amphenol Rf
99H4381
Rf/coaxial Bnc Bulkhead Jack Str 50 Ohm Solder; Connector Type Amphenol Rf 99H4381
RF/COAXIAL BNC BULKHEAD JACK STR 50 OHM SOLDER; Connector Type:BNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes

RF/COAXIAL BNC BULKHEAD JACK STR 50 OHM SOLDER; Connector Type:BNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Richardson RFPD DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Coaxial Connectors RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors Coaxial Connectors
Product Number 112424 112424 ACX1046-ND 70031715 112424 99H4381
Product Name BNC Connector RF Coaxial Bulkhead Connector Coaxial Connector (RF) Assemblies connector,rf coaxial,bnc bulkhead receptacle jack,solder pot terminal,solder tab RF Connectors / Coaxial Connectors Rf/coaxial Bnc Bulkhead Jack Str 50 Ohm Solder; Connector Type Amphenol Rf
Gender Female / Jack Female / Jack Female / Jack Female / Jack
Geometry Straight Straight Straight Straight; Straight Bulkhead Jack
Termination Solder Pot Solder Solder
Connector Type BNC BNC
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 5462504 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type TNC; Type N
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
BNC Female To SMA Male RF Adapter - ET-BFS-SMS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC; SMA
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
Coax Connectors - 1-1337406-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Female / Jack
Termination Solder & Clamp
View Details
7 suppliers
Cable Connectors - NCM-MB-086-1 - kTB Solutions
Specs
Connector Type MCX
Gender Male / Plug
Frequency 0.000 to 6.000 GHz
View Details