BNC Straight Crimp Plug for RG-59 20AWG 75 Ohm
BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp or Solder
RF Connectors / Coaxial Connectors BNC CRIMP PLUG VPM2000 75 OHM
BNC Straight Crimp Plug RG-59 20AWG RG-59DS 75 Ohm / Individual Bag
| Richardson RFPD | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Electrical Connectors |
| Product Number | 112956 | ACX2282-ND | 112956 | 89K6770 |
| Product Name | RF Coaxial Cable Mount Connector | Coaxial Connector (RF) Assemblies | RF Connectors / Coaxial Connectors | Bnc Straight Crimp Plug Rg-59 20Awg Rg-59Ds 75 Ohm / Individual Bag Amphenol Rf |
| Gender | Male / Plug | Male / Plug | ||
| Geometry | Straight | Straight | Straight | |
| Termination | Crimp | |||
| Connector Type | BNC |