Amphenol Corporation BNC Connector 112455

Description
BNC Tee Adapter
Request a Quote Datasheet
Description
BNC Tee Adapter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BNC Connector - 112455 - Powell Electronics, Inc.
Swedesboro, NJ, United States
BNC Connector
112455
BNC Connector 112455
BNC Tee Adapter

BNC Tee Adapter

Buy Now
Swedesboro, NJ, United States
Connectors
112455
Connectors 112455
RF Connector

RF Connector

Buy Now
Coaxial Connector (RF) Adapters - ACX2095-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
ACX2095-ND
Coaxial Connector (RF) Adapters ACX2095-ND
Adapter Coaxial Connector BNC Jack, Female Socket To BNC Jack, Female Socket (2) 50Ohm

Adapter Coaxial Connector BNC Jack, Female Socket To BNC Jack, Female Socket (2) 50Ohm

Buy Now Datasheet
Bnc Tee Adapter, 1 X Jack-2 X Jack; Convert From Coax Type Amphenol Rf - 99H4408 - Newark, An Avnet Company
Chicago, IL, United States
Bnc Tee Adapter, 1 X Jack-2 X Jack; Convert From Coax Type Amphenol Rf
99H4408
Bnc Tee Adapter, 1 X Jack-2 X Jack; Convert From Coax Type Amphenol Rf 99H4408
BNC TEE ADAPTER, 1 X JACK-2 X JACK; Convert From Coax Type:BNC; Convert From Gender:Jack; Convert To Coax Type:BNC; Convert To Gender:Jack, Jack; Adapter Body Style:Tee Adapter; Impedance:50ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes

BNC TEE ADAPTER, 1 X JACK-2 X JACK; Convert From Coax Type:BNC; Convert From Gender:Jack; Convert To Coax Type:BNC; Convert To Gender:Jack, Jack; Adapter Body Style:Tee Adapter; Impedance:50ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes

Supplier's Site Datasheet
RF Adapters - Tee - 112455 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - Tee
112455
RF Adapters - Tee 112455
RF Adapters - Tee BNC JACK JACK JACK TEE ADAPTER 50 OHM

RF Adapters - Tee BNC JACK JACK JACK TEE ADAPTER 50 OHM

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 112455 ACX2095-ND 99H4408 112455
Product Name BNC Connector Coaxial Connector (RF) Adapters Bnc Tee Adapter, 1 X Jack-2 X Jack; Convert From Coax Type Amphenol Rf RF Adapters - Tee
Connector Type BNC BNC BNC
Unlock Full Specs
to access all available technical data