TE Connectivity RF Connectors 1059617-1

Description
Body Features Body Material : Stainless Steel Body Material Finish : Passivated Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel, Copper Dimensions Panel Thickness (Recommended) : 6.35 MM  [.25 INCH ] RF Connector Mated Outer Diameter (Approximate) : 7.62 MM  [.3 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without Panel Attachment Style : Front Mount Panel Mount Feature Type : Threads RF Connector Coupling Mechanism : Push-On RF Contact Captivation Method : Epoxy Operation/Applicatio n Operating Frequency (GHZ) : 22 Other Dielectric Material : TFE Fluorocarbon Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Seal Type : O-Ring Connector System : Cable-to-Panel RF Connector Style : Plug RF Interface : OSP Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Stainless Steel Body Material Finish : Passivated Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel, Copper Dimensions Panel Thickness (Recommended) : 6.35 MM  [.25 INCH ] RF Connector Mated Outer Diameter (Approximate) : 7.62 MM  [.3 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without Panel Attachment Style : Front Mount Panel Mount Feature Type : Threads RF Connector Coupling Mechanism : Push-On RF Contact Captivation Method : Epoxy Operation/Applicatio n Operating Frequency (GHZ) : 22 Other Dielectric Material : TFE Fluorocarbon Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Seal Type : O-Ring Connector System : Cable-to-Panel RF Connector Style : Plug RF Interface : OSP Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors - 1059617-1 - TE Connectivity
Berwyn, PA, United States
RF Connectors
1059617-1
RF Connectors 1059617-1
Body Features Body Material : Stainless Steel Body Material Finish : Passivated Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel, Copper Dimensions Panel Thickness (Recommended) : 6.35 MM  [.25 INCH ] RF Connector Mated Outer Diameter (Approximate) : 7.62 MM  [.3 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without Panel Attachment Style : Front Mount Panel Mount Feature Type : Threads RF Connector Coupling Mechanism : Push-On RF Contact Captivation Method : Epoxy Operation/Applicatio n Operating Frequency (GHZ) : 22 Other Dielectric Material : TFE Fluorocarbon Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Seal Type : O-Ring Connector System : Cable-to-Panel RF Connector Style : Plug RF Interface : OSP Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Body Features


  • Body Material : Stainless Steel
  • Body Material Finish : Passivated

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Center Contact Underplating Material : Nickel, Copper

Dimensions


  • Panel Thickness (Recommended) : 6.35 MM  [.25 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 7.62 MM  [.3 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Detent : Without
  • Panel Attachment Style : Front Mount
  • Panel Mount Feature Type : Threads
  • RF Connector Coupling Mechanism : Push-On
  • RF Contact Captivation Method : Epoxy

Operation/Application


  • Operating Frequency (GHZ) : 22

Other


  • Dielectric Material : TFE Fluorocarbon

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Seal Type : O-Ring
  • Connector System : Cable-to-Panel
  • RF Connector Style : Plug
  • RF Interface : OSP
  • Sealable : Yes

Usage Conditions


  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now
Coaxial Connector (RF) Assemblies - A144880-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A144880-ND
Coaxial Connector (RF) Assemblies A144880-ND
OSP, Mini Connector Receptacle, Male Pin 50Ohm Panel Mount, Threaded Solder

OSP, Mini Connector Receptacle, Male Pin 50Ohm Panel Mount, Threaded Solder

Buy Now Datasheet
4557 5009 02 Amp - Te Connectivity - 41AJ1989 - Newark, An Avnet Company
Chicago, IL, United States
4557 5009 02 Amp - Te Connectivity
41AJ1989
4557 5009 02 Amp - Te Connectivity 41AJ1989
4557 5009 02

4557 5009 02

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category RF and Microwave Connectors RF and Microwave Connectors Electrical Connectors
Product Number 1059617-1 A144880-ND 41AJ1989
Product Name RF Connectors Coaxial Connector (RF) Assemblies 4557 5009 02 Amp - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1051861-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Cable Mount (Free-Hanging)
Frequency 12.000 GHz
View Details
2 suppliers
RF Connector Launchers - 1052646-1 - TE Connectivity
Specs
Connector Type SMA
Mounting Panel Mount
View Details
4 suppliers
RF Connectors - 1057676-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Bulkhead
Frequency 15.000 GHz
View Details
3 suppliers
Coax Connectors - 1052179-1 - TE Connectivity
Specs
Gender Male / Plug
Termination Solder
Mounting Cable Mount (Free-Hanging)
View Details
5 suppliers