Amphenol Corporation Electronic Connector 112461

Description
CONN ADAPT PLUG TO JACK BNC Product overview: 112461 from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, RF Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 374-112461 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN ADAPT PLUG TO JACK BNC Product overview: 112461 from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, RF Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 374-112461 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
374-112461
Electronic Connector 374-112461
CONN ADAPT PLUG TO JACK BNC Product overview: 112461 from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, RF Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 374-112461 can be used for catalog matching and distributor lookup.

CONN ADAPT PLUG TO JACK BNC Product overview: 112461 from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, RF Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 374-112461 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Adapter Type: Plug to Jack Conversion Type: Between Series Adapter Series: BNC to TNC Center Gender: Female to Male Convert From (Adapter End): POF Receptacle Convert To (Adapter End): POF Receptacle Impedance: Not Required(ohm) Style: C Mounting Type: Fixed

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Adapter Type: Plug to Jack
Conversion Type: Between Series
Adapter Series: BNC to TNC
Center Gender: Female to Male
Convert From (Adapter End): POF Receptacle
Convert To (Adapter End): POF Receptacle
Impedance: Not Required(ohm)
Style: C
Mounting Type: Fixed

Buy Now Datasheet
Coaxial Adapters - 2205471 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Adapters
2205471
Coaxial Adapters 2205471
Amphenol RF 112461 Coaxial Adapter

Amphenol RF 112461 Coaxial Adapter

Supplier's Site
Coaxial Adapters - 2205472 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Adapters
2205472
Coaxial Adapters 2205472
Amphenol RF 112461 Coaxial Adapter

Amphenol RF 112461 Coaxial Adapter

Supplier's Site
BNC Connector - 112461 - Powell Electronics, Inc.
Swedesboro, NJ, United States
BNC Connector
112461
BNC Connector 112461
BNC Tee Adapter

BNC Tee Adapter

Buy Now
Swedesboro, NJ, United States
Connectors
112461
Connectors 112461
RF Connector

RF Connector

Buy Now
Swedesboro, NJ, United States
RF & Microwave
112461
RF & Microwave 112461
RF

RF

Buy Now
Coaxial Connector (RF) Adapters - ACX1064-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
ACX1064-ND
Coaxial Connector (RF) Adapters ACX1064-ND
Adapter Coaxial Connector BNC Plug, Male Pin To BNC Jack, Female Socket (2) 50Ohm

Adapter Coaxial Connector BNC Plug, Male Pin To BNC Jack, Female Socket (2) 50Ohm

Buy Now Datasheet
connector,rf coaxial,bnc in-series adapter,tee,jack to plug to jack,50 ohm - 70031731 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,rf coaxial,bnc in-series adapter,tee,jack to plug to jack,50 ohm
70031731
connector,rf coaxial,bnc in-series adapter,tee,jack to plug to jack,50 ohm 70031731
Connex BNC connectors are high quality, medium size coaxial connectors with bayonet lock. 50 ohm impedance for applications up to 4 GHz and 75 ohm impedance up to 2 GHz. All 75 ohm BNC connectors and 50 ohm BNC connectors are intermateable without restrictions. Features: Center Contact Material/Finish: Male — Brass/Gold; Female — Beryllium Copper/Gold Metal Parts Material/Finish: Brass/Nickel Insulators Material: Teflon, Delrin, PBT Polyester Clamp Gaskets Material: Silicone or Synthetic Rubber Crimp Ferrule Material/Finish: Annealed Copper/Nickel

Connex BNC connectors are high quality, medium size coaxial connectors with bayonet lock. 50 ohm impedance for applications up to 4 GHz and 75 ohm impedance up to 2 GHz. All 75 ohm BNC connectors and 50 ohm BNC connectors are intermateable without restrictions. Features:

  • Center Contact Material/Finish: Male — Brass/Gold; Female — Beryllium Copper/Gold
  • Metal Parts Material/Finish: Brass/Nickel
  • Insulators Material: Teflon, Delrin, PBT Polyester
  • Clamp Gaskets Material: Silicone or Synthetic Rubber
  • Crimp Ferrule Material/Finish: Annealed Copper/Nickel
Supplier's Site
Bnc Tee Adapter, 1 X Jack-1 X Plug/jack; Convert From Coax Type Amphenol Rf - 92H4684 - Newark, An Avnet Company
Chicago, IL, United States
Bnc Tee Adapter, 1 X Jack-1 X Plug/jack; Convert From Coax Type Amphenol Rf
92H4684
Bnc Tee Adapter, 1 X Jack-1 X Plug/jack; Convert From Coax Type Amphenol Rf 92H4684
BNC TEE ADAPTER, 1 X JACK-1 X PLUG/JACK; Convert From Coax Type:BNC; Convert From Gender:Plug; Convert To Coax Type:BNC; Convert To Gender:Jack, Jack; Adapter Body Style:Tee Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes

BNC TEE ADAPTER, 1 X JACK-1 X PLUG/JACK; Convert From Coax Type:BNC; Convert From Gender:Plug; Convert To Coax Type:BNC; Convert To Gender:Jack, Jack; Adapter Body Style:Tee Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
RF Adapters - Tee - 112461 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - Tee
112461
RF Adapters - Tee 112461
RF Adapters - Tee BNC JACK PLUG JACK TEE ADAPTER

RF Adapters - Tee BNC JACK PLUG JACK TEE ADAPTER

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. Powell Electronics, Inc. DigiKey Allied Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors Electrical Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 374-112461 2205471 112461 ACX1064-ND 70031731 92H4684 112461
Product Name Electronic Connector Connectors,Interconnects Coaxial Adapters BNC Connector Coaxial Connector (RF) Adapters connector,rf coaxial,bnc in-series adapter,tee,jack to plug to jack,50 ohm Bnc Tee Adapter, 1 X Jack-1 X Plug/jack; Convert From Coax Type Amphenol Rf RF Adapters - Tee
Mounting Fixed Free Hanging (In-Line)
Connector Type BNC BNC BNC BNC
Frequency 4.000 GHz ? to 4.000 GHz
Gender Male / Plug; Female / Jack Female / Jack Male / Plug; Female / Jack
Unlock Full Specs
to access all available technical data