Amphenol Corporation BNC Connector 112443

Description
BNC Jack to BNC Jack Bulkhead Isolated
Request a Quote Datasheet
Description
BNC Jack to BNC Jack Bulkhead Isolated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BNC Connector - 112443 - Powell Electronics, Inc.
Swedesboro, NJ, United States
BNC Connector
112443
BNC Connector 112443
BNC Jack to BNC Jack Bulkhead Isolated

BNC Jack to BNC Jack Bulkhead Isolated

Buy Now
Swedesboro, NJ, United States
Connectors
112443
Connectors 112443
RF Connector

RF Connector

Buy Now
Swedesboro, NJ, United States
RF & Microwave
112443
RF & Microwave 112443
RF

RF

Buy Now
Connectors RF - Adaptors (Interseries, Gender, etc.) - 112443 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors RF - Adaptors (Interseries, Gender, etc.)
112443
Connectors RF - Adaptors (Interseries, Gender, etc.) 112443
BNC ADPTR,JCK-JCK,BLKHD, 50U

BNC ADPTR,JCK-JCK,BLKHD,50U

Buy Now
Coaxial Connector (RF) Adapters - ACX1058-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
ACX1058-ND
Coaxial Connector (RF) Adapters ACX1058-ND
Adapter Coaxial Connector BNC Jack, Female Socket To BNC Jack, Female Socket 50Ohm

Adapter Coaxial Connector BNC Jack, Female Socket To BNC Jack, Female Socket 50Ohm

Buy Now Datasheet
connector,rf coaxial,bnc in-series adpater,bulkhead jack to jack,isolated,50 ohm - 70031725 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,rf coaxial,bnc in-series adpater,bulkhead jack to jack,isolated,50 ohm
70031725
connector,rf coaxial,bnc in-series adpater,bulkhead jack to jack,isolated,50 ohm 70031725
Connex BNC connectors are high quality, medium size coaxial connectors with bayonet lock. 50 ohm impedance for applications up to 4 GHz and 75 ohm impedance up to 2 GHz. All 75 ohm BNC connectors and 50 ohm BNC connectors are intermateable without restrictions. Features: Center Contact Material/Finish: Male — Brass/Gold; Female — Beryllium Copper/Gold Metal Parts Material/Finish: Brass/Nickel Insulators Material: Teflon, Delrin, PBT Polyester Clamp Gaskets Material: Silicone or Synthetic Rubber Crimp Ferrule Material/Finish: Annealed Copper/Nickel

Connex BNC connectors are high quality, medium size coaxial connectors with bayonet lock. 50 ohm impedance for applications up to 4 GHz and 75 ohm impedance up to 2 GHz. All 75 ohm BNC connectors and 50 ohm BNC connectors are intermateable without restrictions. Features:

  • Center Contact Material/Finish: Male — Brass/Gold; Female — Beryllium Copper/Gold
  • Metal Parts Material/Finish: Brass/Nickel
  • Insulators Material: Teflon, Delrin, PBT Polyester
  • Clamp Gaskets Material: Silicone or Synthetic Rubber
  • Crimp Ferrule Material/Finish: Annealed Copper/Nickel
Supplier's Site
Bulkhead Adapter, Bnc Jack-Bnc Jack; Convert From Coax Type Amphenol Rf - 99H4399 - Newark, An Avnet Company
Chicago, IL, United States
Bulkhead Adapter, Bnc Jack-Bnc Jack; Convert From Coax Type Amphenol Rf
99H4399
Bulkhead Adapter, Bnc Jack-Bnc Jack; Convert From Coax Type Amphenol Rf 99H4399
BULKHEAD ADAPTER, BNC JACK-BNC JACK; Convert From Coax Type:BNC; Convert From Gender:Jack; Convert To Coax Type:BNC; Convert To Gender:Jack; Adapter Body Style:Straight Bulkhead Adapter; Impedance:50ohm; Product Range:INTRA- Series RoHS Compliant: Yes

BULKHEAD ADAPTER, BNC JACK-BNC JACK; Convert From Coax Type:BNC; Convert From Gender:Jack; Convert To Coax Type:BNC; Convert To Gender:Jack; Adapter Body Style:Straight Bulkhead Adapter; Impedance:50ohm; Product Range:INTRA- Series RoHS Compliant: Yes

Supplier's Site Datasheet
RF Adapters - In Series - 112443 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - In Series
112443
RF Adapters - In Series 112443
RF Adapters - In Series BNC JACK JACK BLKHD ADAPTER ISO-50 Ohm

RF Adapters - In Series BNC JACK JACK BLKHD ADAPTER ISO-50 Ohm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. DigiKey Allied Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors RF and Microwave Connectors Electrical Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 112443 112443 ACX1058-ND 70031725 99H4399 112443
Product Name BNC Connector Connectors RF - Adaptors (Interseries, Gender, etc.) Coaxial Connector (RF) Adapters connector,rf coaxial,bnc in-series adpater,bulkhead jack to jack,isolated,50 ohm Bulkhead Adapter, Bnc Jack-Bnc Jack; Convert From Coax Type Amphenol Rf RF Adapters - In Series
Connector Type BNC BNC
Gender Female / Jack Female / Jack Female / Jack Female / Jack
Mounting Panel Mount Bulkhead
Geometry Straight Straight Straight
Unlock Full Specs
to access all available technical data