Amphenol Corporation BNC Connector 112437

Description
BNC Jack to BNC Jack
Request a Quote
Description
BNC Jack to BNC Jack
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Bulkhead Adapter, BNC Jack-BNC Jack (part number 99H4395) is designed for converting coaxial connections with a straight bulkhead style. It features a 50-ohm impedance, making it suitable for various RF applications. The adapter is RoHS compliant, ensuring it meets environmental standards. It is constructed with high-quality materials, including brass for the body and gold or silver plating for the contacts, which enhances conductivity and durability. This product is ideal for engineers looking to establish reliable BNC connections in their projects.

Datasheet Summary
Powered by GS/AI

The Bulkhead Adapter, BNC Jack-BNC Jack (part number 99H4395) is designed for converting coaxial connections with a straight bulkhead style. It features a 50-ohm impedance, making it suitable for various RF applications. The adapter is RoHS compliant, ensuring it meets environmental standards. It is constructed with high-quality materials, including brass for the body and gold or silver plating for the contacts, which enhances conductivity and durability. This product is ideal for engineers looking to establish reliable BNC connections in their projects.

Suppliers

Company
Product
Description
Supplier Links
BNC Connector - 112437 - Powell Electronics, Inc.
Swedesboro, NJ, United States
BNC Connector
112437
BNC Connector 112437
BNC Jack to BNC Jack

BNC Jack to BNC Jack

Buy Now
Swedesboro, NJ, United States
RF & Microwave
112437
RF & Microwave 112437
RF

RF

Buy Now
Swedesboro, NJ, United States
Connectors
112437
Connectors 112437
RF Connector

RF Connector

Buy Now
Coaxial Connector (RF) Adapters - ACX1054-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
ACX1054-ND
Coaxial Connector (RF) Adapters ACX1054-ND
Adapter Coaxial Connector BNC Jack, Female Socket To BNC Jack, Female Socket 50Ohm

Adapter Coaxial Connector BNC Jack, Female Socket To BNC Jack, Female Socket 50Ohm

Buy Now Datasheet
Connectors RF - Adaptors (Interseries, Gender, etc.) - 112437 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors RF - Adaptors (Interseries, Gender, etc.)
112437
Connectors RF - Adaptors (Interseries, Gender, etc.) 112437
Connectors RF - Adaptors (Interseries, Gender, etc.)

Connectors RF - Adaptors (Interseries, Gender, etc.)

Buy Now
Coaxial Adapters - 2205469 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Adapters
2205469
Coaxial Adapters 2205469
Amphenol RF 112437 Coaxial Adapter

Amphenol RF 112437 Coaxial Adapter

Supplier's Site
Coaxial Adapters - 2205470 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Adapters
2205470
Coaxial Adapters 2205470
Amphenol RF 112437 Coaxial Adapter

Amphenol RF 112437 Coaxial Adapter

Supplier's Site
CONN ADAPT JACK-JACK BNC 50 OHM - 43-112437 - Utmel Electronic Limited
Hong Kong, China
CONN ADAPT JACK-JACK BNC 50 OHM
43-112437
CONN ADAPT JACK-JACK BNC 50 OHM 43-112437
CONN ADAPT JACK-JACK BNC 50 OHM

CONN ADAPT JACK-JACK BNC 50 OHM

Supplier's Site
RF Adapters - In Series - 112437 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - In Series
112437
RF Adapters - In Series 112437
RF Adapters - In Series BNC JACK JACK BLKHD ADAPTER 50 OHM

RF Adapters - In Series BNC JACK JACK BLKHD ADAPTER 50 OHM

Buy Now Datasheet
connector,rf coaxial,bnc in-series adapter,bulkhead jack to jack,50 ohm - 70031721 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,rf coaxial,bnc in-series adapter,bulkhead jack to jack,50 ohm
70031721
connector,rf coaxial,bnc in-series adapter,bulkhead jack to jack,50 ohm 70031721
Connex BNC connectors are high quality, medium size coaxial connectors with bayonet lock. 50 ohm impedance for applications up to 4 GHz and 75 ohm impedance up to 2 GHz. All 75 ohm BNC connectors and 50 ohm BNC connectors are intermateable without restrictions. Features: Center Contact Material/Finish: Male — Brass/Gold; Female — Beryllium Copper/Gold Metal Parts Material/Finish: Brass/Nickel Insulators Material: Teflon, Delrin, PBT Polyester Clamp Gaskets Material: Silicone or Synthetic Rubber Crimp Ferrule Material/Finish: Annealed Copper/Nickel

Connex BNC connectors are high quality, medium size coaxial connectors with bayonet lock. 50 ohm impedance for applications up to 4 GHz and 75 ohm impedance up to 2 GHz. All 75 ohm BNC connectors and 50 ohm BNC connectors are intermateable without restrictions. Features:

  • Center Contact Material/Finish: Male — Brass/Gold; Female — Beryllium Copper/Gold
  • Metal Parts Material/Finish: Brass/Nickel
  • Insulators Material: Teflon, Delrin, PBT Polyester
  • Clamp Gaskets Material: Silicone or Synthetic Rubber
  • Crimp Ferrule Material/Finish: Annealed Copper/Nickel
Supplier's Site
Bulkhead Adapter, Bnc Jack-Bnc Jack; Convert From Coax Type Amphenol Rf - 99H4395 - Newark, An Avnet Company
Chicago, IL, United States
Bulkhead Adapter, Bnc Jack-Bnc Jack; Convert From Coax Type Amphenol Rf
99H4395
Bulkhead Adapter, Bnc Jack-Bnc Jack; Convert From Coax Type Amphenol Rf 99H4395
BULKHEAD ADAPTER, BNC JACK-BNC JACK; Convert From Coax Type:BNC; Convert From Gender:Jack; Convert To Coax Type:BNC; Convert To Gender:Jack; Adapter Body Style:Straight Bulkhead Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes

BULKHEAD ADAPTER, BNC JACK-BNC JACK; Convert From Coax Type:BNC; Convert From Gender:Jack; Convert To Coax Type:BNC; Convert To Gender:Jack; Adapter Body Style:Straight Bulkhead Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Coaxial Connector (RF) Adapters - 112437 - ODG (Origin Data Global)
Shenzhen, China
Coaxial Connector (RF) Adapters
112437
Coaxial Connector (RF) Adapters 112437
CONN ADAPT JACK-JACK BNC 50 OHM

CONN ADAPT JACK-JACK BNC 50 OHM

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Heilind Electronics, Inc. RS Components, Ltd. Utmel Electronic Limited VAST STOCK CO., LIMITED Allied Electronics, Inc. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors RF and Microwave Connectors Gender Changers RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors Electrical Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 112437 ACX1054-ND 112437 2205469 43-112437 112437 70031721 99H4395 112437
Product Name BNC Connector Coaxial Connector (RF) Adapters Connectors RF - Adaptors (Interseries, Gender, etc.) Coaxial Adapters CONN ADAPT JACK-JACK BNC 50 OHM RF Adapters - In Series connector,rf coaxial,bnc in-series adapter,bulkhead jack to jack,50 ohm Bulkhead Adapter, Bnc Jack-Bnc Jack; Convert From Coax Type Amphenol Rf Coaxial Connector (RF) Adapters
Connector Type BNC BNC BNC
Gender Female / Jack Female / Jack Female / Jack Female / Jack
Mounting Panel Mount Bulkhead, Panel Bulkhead Panel Mount
Geometry Straight Straight; Straight Straight Straight Straight
Unlock Full Specs
to access all available technical data