Amphenol Corporation BNC Connector 112439

Description
BNC Jack to BNC Jack Bulkhead Isolated
Request a Quote Datasheet
Description
BNC Jack to BNC Jack Bulkhead Isolated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BNC Connector - 112439 - Powell Electronics, Inc.
Swedesboro, NJ, United States
BNC Connector
112439
BNC Connector 112439
BNC Jack to BNC Jack Bulkhead Isolated

BNC Jack to BNC Jack Bulkhead Isolated

Buy Now
Swedesboro, NJ, United States
Connectors
112439
Connectors 112439
RF Connector

RF Connector

Buy Now
Swedesboro, NJ, United States
RF & Microwave
112439
RF & Microwave 112439
RF

RF

Buy Now
Coaxial Connector (RF) Adapters - ACX1056-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
ACX1056-ND
Coaxial Connector (RF) Adapters ACX1056-ND
Adapter Coaxial Connector BNC Jack, Female Socket To BNC Jack, Female Socket 50Ohm

Adapter Coaxial Connector BNC Jack, Female Socket To BNC Jack, Female Socket 50Ohm

Buy Now Datasheet
connector,rf coaxial,bnc in-series adapter,bulkhead jack to jack,isolated,50 ohm - 70031723 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,rf coaxial,bnc in-series adapter,bulkhead jack to jack,isolated,50 ohm
70031723
connector,rf coaxial,bnc in-series adapter,bulkhead jack to jack,isolated,50 ohm 70031723
Connex BNC connectors are high quality, medium size coaxial connectors with bayonet lock. 50 ohm impedance for applications up to 4 GHz and 75 ohm impedance up to 2 GHz. All 75 ohm BNC connectors and 50 ohm BNC connectors are intermateable without restrictions. Features: Center Contact Material/Finish: Male — Brass/Gold; Female — Beryllium Copper/Gold Metal Parts Material/Finish: Brass/Nickel Insulators Material: Teflon, Delrin, PBT Polyester Clamp Gaskets Material: Silicone or Synthetic Rubber Crimp Ferrule Material/Finish: Annealed Copper/Nickel

Connex BNC connectors are high quality, medium size coaxial connectors with bayonet lock. 50 ohm impedance for applications up to 4 GHz and 75 ohm impedance up to 2 GHz. All 75 ohm BNC connectors and 50 ohm BNC connectors are intermateable without restrictions. Features:

  • Center Contact Material/Finish: Male — Brass/Gold; Female — Beryllium Copper/Gold
  • Metal Parts Material/Finish: Brass/Nickel
  • Insulators Material: Teflon, Delrin, PBT Polyester
  • Clamp Gaskets Material: Silicone or Synthetic Rubber
  • Crimp Ferrule Material/Finish: Annealed Copper/Nickel
Supplier's Site
RF Adapters - In Series - 112439 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - In Series
112439
RF Adapters - In Series 112439
RF Adapters - In Series BNC JACK TO JACK ADAPTER

RF Adapters - In Series BNC JACK TO JACK ADAPTER

Buy Now Datasheet
Bulkhead Adapter, Bnc Jack-Bnc Jack; Convert From Coax Type Amphenol Rf - 99H4397 - Newark, An Avnet Company
Chicago, IL, United States
Bulkhead Adapter, Bnc Jack-Bnc Jack; Convert From Coax Type Amphenol Rf
99H4397
Bulkhead Adapter, Bnc Jack-Bnc Jack; Convert From Coax Type Amphenol Rf 99H4397
BULKHEAD ADAPTER, BNC JACK-BNC JACK; Convert From Coax Type:BNC; Convert From Gender:Jack; Convert To Coax Type:BNC; Convert To Gender:Jack; Adapter Body Style:Straight Bulkhead Adapter; Impedance:50ohm; Product Range:INTRA- Series RoHS Compliant: Yes

BULKHEAD ADAPTER, BNC JACK-BNC JACK; Convert From Coax Type:BNC; Convert From Gender:Jack; Convert To Coax Type:BNC; Convert To Gender:Jack; Adapter Body Style:Straight Bulkhead Adapter; Impedance:50ohm; Product Range:INTRA- Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors Coaxial Connectors
Product Number 112439 ACX1056-ND 70031723 112439 99H4397
Product Name BNC Connector Coaxial Connector (RF) Adapters connector,rf coaxial,bnc in-series adapter,bulkhead jack to jack,isolated,50 ohm RF Adapters - In Series Bulkhead Adapter, Bnc Jack-Bnc Jack; Convert From Coax Type Amphenol Rf
Connector Type BNC BNC
Gender Female / Jack Female / Jack Female / Jack Female / Jack
Mounting Panel Mount Bulkhead
Geometry Straight Straight Straight
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 1242522 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Gender Female / Jack
Geometry Straight; Straight
View Details
Between Series Adapters - 1057390-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
4 suppliers
Cable Connectors - NCK-FG-T50-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details