Amphenol Corporation BNC Connector 112290

Description
BNC Jack Solder Cup 50 Ohm Panel Mount
Request a Quote Datasheet
Description
BNC Jack Solder Cup 50 Ohm Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BNC Connector - 112290 - Powell Electronics, Inc.
Swedesboro, NJ, United States
BNC Connector
112290
BNC Connector 112290
BNC Jack Solder Cup 50 Ohm Panel Mount

BNC Jack Solder Cup 50 Ohm Panel Mount

Buy Now
Swedesboro, NJ, United States
RF & Microwave
112290
RF & Microwave 112290
RF

RF

Buy Now
RF Coaxial Panel Mount Connector - 112290 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Panel Mount Connector
112290
RF Coaxial Panel Mount Connector 112290
BNC Straight Jack Solder Cup 50 Ohm 4-Hole Flange

BNC Straight Jack Solder Cup 50 Ohm 4-Hole Flange

Supplier's Site
Coaxial Connector (RF) Assemblies - ACX1049-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX1049-ND
Coaxial Connector (RF) Assemblies ACX1049-ND
BNC Connector Jack, Female Socket 50Ohm Panel Mount Solder Cup

BNC Connector Jack, Female Socket 50Ohm Panel Mount Solder Cup

Buy Now Datasheet
Rf/coaxial, Bnc Jack, Straight, 50 Ohm, Solder; Connector Type Amphenol Rf - 99H4353 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Bnc Jack, Straight, 50 Ohm, Solder; Connector Type Amphenol Rf
99H4353
Rf/coaxial, Bnc Jack, Straight, 50 Ohm, Solder; Connector Type Amphenol Rf 99H4353
RF/COAXIAL, BNC JACK, STRAIGHT, 50 OHM, SOLDER; Connector Type:BNC Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Frequency Max:4GHzRoHS Compliant: Yes

RF/COAXIAL, BNC JACK, STRAIGHT, 50 OHM, SOLDER; Connector Type:BNC Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Frequency Max:4GHzRoHS Compliant: Yes

Supplier's Site Datasheet
connector,rf coaxial,bnc panel receptacle jack,4 hole flange,solder pot terminal - 70031717 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,rf coaxial,bnc panel receptacle jack,4 hole flange,solder pot terminal
70031717
connector,rf coaxial,bnc panel receptacle jack,4 hole flange,solder pot terminal 70031717
Connex BNC connectors are high quality, medium size coaxial connectors with bayonet lock. 50 ohm impedance for applications up to 4 GHz and 75 ohm impedance up to 2 GHz. All 75 ohm BNC connectors and 50 ohm BNC connectors are intermateable without restrictions. Features: Center Contact Material/Finish: Male — Brass/Gold; Female — Beryllium Copper/Gold Metal Parts Material/Finish: Brass/Nickel Insulators Material: Teflon, Delrin, PBT Polyester Clamp Gaskets Material: Silicone or Synthetic Rubber Crimp Ferrule Material/Finish: Annealed Copper/Nickel

Connex BNC connectors are high quality, medium size coaxial connectors with bayonet lock. 50 ohm impedance for applications up to 4 GHz and 75 ohm impedance up to 2 GHz. All 75 ohm BNC connectors and 50 ohm BNC connectors are intermateable without restrictions.
Features:

  • Center Contact Material/Finish: Male — Brass/Gold; Female — Beryllium Copper/Gold
  • Metal Parts Material/Finish: Brass/Nickel
  • Insulators Material: Teflon, Delrin, PBT Polyester
  • Clamp Gaskets Material: Silicone or Synthetic Rubber
  • Crimp Ferrule Material/Finish: Annealed Copper/Nickel
Supplier's Site
RF Connectors / Coaxial Connectors - 112290 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
112290
RF Connectors / Coaxial Connectors 112290
RF Connectors / Coaxial Connectors BNC PANEL RECPT JACK 50 OHM-TF

RF Connectors / Coaxial Connectors BNC PANEL RECPT JACK 50 OHM-TF

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Richardson RFPD DigiKey Newark, An Avnet Company Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Electrical Connectors Coaxial Connectors RF and Microwave Connectors Coaxial Connectors Electrical Connectors RF and Microwave Connectors
Product Number 112290 112290 ACX1049-ND 99H4353 70031717 112290
Product Name BNC Connector RF Coaxial Panel Mount Connector Coaxial Connector (RF) Assemblies Rf/coaxial, Bnc Jack, Straight, 50 Ohm, Solder; Connector Type Amphenol Rf connector,rf coaxial,bnc panel receptacle jack,4 hole flange,solder pot terminal RF Connectors / Coaxial Connectors
Gender Female / Jack Female / Jack Female / Jack Female / Jack
Geometry Straight Straight; Straight Jack Straight Straight
Termination Solder Cup Solder Solder
Connector Type BNC BNC
Unlock Full Specs
to access all available technical data