Amphenol Corporation BNC Connector 112432

Description
BNC Jack Solder Cup 75 Ohm Bulkhead Isol
Request a Quote Datasheet
Description
BNC Jack Solder Cup 75 Ohm Bulkhead Isol
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BNC Connector - 112432 - Powell Electronics, Inc.
Swedesboro, NJ, United States
BNC Connector
112432
BNC Connector 112432
BNC Jack Solder Cup 75 Ohm Bulkhead Isol

BNC Jack Solder Cup 75 Ohm Bulkhead Isol

Buy Now
Swedesboro, NJ, United States
Connectors
112432
Connectors 112432
RF Connector

RF Connector

Buy Now
Swedesboro, NJ, United States
RF & Microwave
112432
RF & Microwave 112432
RF

RF

Buy Now
RF Coaxial Bulkhead Connector - 112432 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Bulkhead Connector
112432
RF Coaxial Bulkhead Connector 112432
BNC Straight Jack Solder Cup 75 Ohm Bulkhead Isolated

BNC Straight Jack Solder Cup 75 Ohm Bulkhead Isolated

Supplier's Site
Coaxial Connector (RF) Assemblies - ACX1406-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX1406-ND
Coaxial Connector (RF) Assemblies ACX1406-ND
BNC Connector Jack, Female Socket 75Ohm Panel Mount Solder Cup

BNC Connector Jack, Female Socket 75Ohm Panel Mount Solder Cup

Buy Now Datasheet
Rf Coaxial, Bnc, Bulkhead Jack, 75 Ohm, Solder; Connector Type Amphenol Rf - 99H4390 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coaxial, Bnc, Bulkhead Jack, 75 Ohm, Solder; Connector Type Amphenol Rf
99H4390
Rf Coaxial, Bnc, Bulkhead Jack, 75 Ohm, Solder; Connector Type Amphenol Rf 99H4390
RF COAXIAL, BNC, BULKHEAD JACK, 75 OHM, SOLDER; Connector Type:BNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:75ohm; Coaxial Cable Types:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes

RF COAXIAL, BNC, BULKHEAD JACK, 75 OHM, SOLDER; Connector Type:BNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:75ohm; Coaxial Cable Types:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 112432 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
112432
RF Connectors / Coaxial Connectors 112432
RF Connectors / Coaxial Connectors BNC BULKHEAD RECPT ISO 75 OHM-PNL/THK

RF Connectors / Coaxial Connectors BNC BULKHEAD RECPT ISO 75 OHM-PNL/THK

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Richardson RFPD DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 112432 112432 ACX1406-ND 99H4390 112432
Product Name BNC Connector RF Coaxial Bulkhead Connector Coaxial Connector (RF) Assemblies Rf Coaxial, Bnc, Bulkhead Jack, 75 Ohm, Solder; Connector Type Amphenol Rf RF Connectors / Coaxial Connectors
Gender Female / Jack Female / Jack Female / Jack
Geometry Straight Straight; Straight Bulkhead Jack Straight
Connector Type BNC BNC
Unlock Full Specs
to access all available technical data