SMPM FEMALE TO FEMALE BULLET, INDIVIDUAL - TRAY (PACK FILL Q
Adapter Coaxial Connector SMPM Jack, Female Socket To SMPM Jack, Female Socket 50Ohm
SMPM Female to Female Bullet, Spring Loa
RF ADAPTER, SMPM JACK-JACK, 50 OHM; Convert From Coax Type:SMPM; Convert From Gender:Jack; Convert To Coax Type:SMPM; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Intra Series Coaxial
| Heilind Electronics, Inc. | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | RF and Microwave Connectors | Electrical Connectors | Coaxial Connectors |
| Product Number | 1132-4113 | 1678-1132-4113-ND | 1132-4113 | 32AK5515 |
| Product Name | Connectors | Coaxial Connector (RF) Adapters | SMPM Connector | Rf Adapter, Smpm Jack-Jack, 50 Ohm; Convert From Coax Type Amphenol Sv Microwave |
| Connector Type | SMP | SMP |