BNC Connector Jack, Female Socket 75Ohm Panel Mount Crimp
RF Connectors / Coaxial Connectors BNC BULKHEAD CRIMP RG179-75 OHM
RF/COAXIAL, BNC BULKHEAD JACK STR 75 OHM CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:RG179, RG187, Belden 9221; Frequency Max:1GHz RoHS Compliant: Yes
BNC STRAIGHT CRIMP JACK FOR RG-179, RG-187, 75 OHM, BULKHEAD ROHS COMPLIANT: YES
| DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors | Electrical Connectors |
| Product Number | ACX1035-ND | 112235 | 112235 | 99H4338 | 28AC6961 |
| Product Name | Coaxial Connector (RF) Assemblies | Connectors | RF Connectors / Coaxial Connectors | Rf/coaxial, Bnc Bulkhead Jack Str 75 Ohm Crimp; Connector Type Amphenol Rf | Bnc Straight Crimp Jack For Rg-179, Rg-187, 75 Ohm, Bulkhead Rohs Compliant Amphenol Rf |
| Connector Type | BNC | BNC | |||
| Mounting | Panel Mount | Bulkhead - Rear Mount | |||
| Gender | Female / Jack | Female / Jack | |||
| Geometry | Straight | Straight; Straight Bulkhead Jack | Straight |