Amphenol Corporation Coaxial Connector (RF) Adapters 112447

Description
Adapter Coaxial Connector BNC Plug, Male Pin To BNC Plug, Male Pin 50Ohm
Request a Quote Datasheet
Description
Adapter Coaxial Connector BNC Plug, Male Pin To BNC Plug, Male Pin 50Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - ACX1062-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
ACX1062-ND
Coaxial Connector (RF) Adapters ACX1062-ND
Adapter Coaxial Connector BNC Plug, Male Pin To BNC Plug, Male Pin 50Ohm

Adapter Coaxial Connector BNC Plug, Male Pin To BNC Plug, Male Pin 50Ohm

Buy Now Datasheet
BNC Connector - 112447 - Powell Electronics, Inc.
Swedesboro, NJ, United States
BNC Connector
112447
BNC Connector 112447
BNC Plug to BNC Plug

BNC Plug to BNC Plug

Buy Now
Swedesboro, NJ, United States
Connectors
112447
Connectors 112447
RF Connector

RF Connector

Buy Now
Swedesboro, NJ, United States
RF & Microwave
112447
RF & Microwave 112447
RF

RF

Buy Now
connector,rf coaxial,bnc in-series adapter,straight plug to plug,50 ohm - 70031729 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,rf coaxial,bnc in-series adapter,straight plug to plug,50 ohm
70031729
connector,rf coaxial,bnc in-series adapter,straight plug to plug,50 ohm 70031729
Connex BNC connectors are high quality, medium size coaxial connectors with bayonet lock. 50 ohm impedance for applications up to 4 GHz and 75 ohm impedance up to 2 GHz. All 75 ohm BNC connectors and 50 ohm BNC connectors are intermateable without restrictions. Features: Center Contact Material/Finish: Male — Brass/Gold; Female — Beryllium Copper/Gold Metal Parts Material/Finish: Brass/Nickel Insulators Material: Teflon, Delrin, PBT Polyester Clamp Gaskets Material: Silicone or Synthetic Rubber Crimp Ferrule Material/Finish: Annealed Copper/Nickel

Connex BNC connectors are high quality, medium size coaxial connectors with bayonet lock. 50 ohm impedance for applications up to 4 GHz and 75 ohm impedance up to 2 GHz. All 75 ohm BNC connectors and 50 ohm BNC connectors are intermateable without restrictions. Features:

  • Center Contact Material/Finish: Male — Brass/Gold; Female — Beryllium Copper/Gold
  • Metal Parts Material/Finish: Brass/Nickel
  • Insulators Material: Teflon, Delrin, PBT Polyester
  • Clamp Gaskets Material: Silicone or Synthetic Rubber
  • Crimp Ferrule Material/Finish: Annealed Copper/Nickel
Supplier's Site
RF Adapters - In Series - 112447 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - In Series
112447
RF Adapters - In Series 112447
RF Adapters - In Series BNC PLUG TO PLUG ADAPTER 50 OHM BR

RF Adapters - In Series BNC PLUG TO PLUG ADAPTER 50 OHM BR

Buy Now Datasheet
Rf/coaxial Adapter, Bnc Plug-Bnc Plug; Convert From Coax Type Amphenol Rf - 99H4401 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial Adapter, Bnc Plug-Bnc Plug; Convert From Coax Type Amphenol Rf
99H4401
Rf/coaxial Adapter, Bnc Plug-Bnc Plug; Convert From Coax Type Amphenol Rf 99H4401
RF/COAXIAL ADAPTER, BNC PLUG-BNC PLUG; Convert From Coax Type:BNC; Convert From Gender:Plug; Convert To Coax Type:BNC; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes

RF/COAXIAL ADAPTER, BNC PLUG-BNC PLUG; Convert From Coax Type:BNC; Convert From Gender:Plug; Convert To Coax Type:BNC; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors Electrical Connectors Electrical Connectors RF and Microwave Connectors Coaxial Connectors
Product Number ACX1062-ND 112447 70031729 112447 99H4401
Product Name Coaxial Connector (RF) Adapters BNC Connector connector,rf coaxial,bnc in-series adapter,straight plug to plug,50 ohm RF Adapters - In Series Rf/coaxial Adapter, Bnc Plug-Bnc Plug; Convert From Coax Type Amphenol Rf
Connector Type BNC BNC
Gender Male / Plug Male / Plug Male / Plug
Mounting Free Hanging (In-Line)
Geometry Straight Straight Straight
Unlock Full Specs
to access all available technical data