SMA ADAPTER FLANGE MOUNT FEMALE TO FEMALE
SMA Female to Female Flange Mount Adapte
Adapter Coaxial Connector SMA Jack, Female Socket To SMA Jack, Female Socket 50Ohm
RF ADAPTER, SMA JACK-SMA JACK, 50 OHM; Convert From Coax Type:SMA; Convert From Gender:Jack; Convert To Coax Type:SMA; Convert To Gender:Jack; Adapter Body Style:Straight Panel Adapter; Impedance:50ohm; Product Range:
| Heilind Electronics, Inc. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 1129-6280 | 1129-6280 | 1678-1129-6280-ND | 59AJ8322 |
| Product Name | Connectors RF - Adaptors (Interseries, Gender, etc.) | adapters | Coaxial Connector (RF) Adapters | Rf Adapter, Sma Jack-Sma Jack, 50 Ohm; Convert From Coax Type Amphenol Sv Microwave |
| Connector Type | SMA | SMA |