SMPM Male to Male Bulkhead Hermetic Adap
COAX ADAPT SMPM TO SMPM
RF COAX ADAPTER, SMPM PLUG-PLUG, 50 OHM; Convert From Coax Type:SMPM; Convert From Gender:Plug; Convert To Coax Type:SMPM; Convert To Gender:Plug; Adapter Body Style:Straight Bulkhead Adapter; Impedance:50ohm; Product Range:
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | 1132-6127 | 1678-1132-6127-ND | 62AK4477 |
| Product Name | adapters | Coaxial Connector (RF) Adapters | Rf Coax Adapter, Smpm Plug-Plug, 50 Ohm; Convert From Coax Type Amphenol Sv Microwave |
| Connector Type | SMP | SMP |