BNC Straight Jack Solder Cup 75 Ohm 4-Hole Flange
BNC Jack Solder Cup 75 Ohm Panel Mount
BNC Connector Jack, Female Socket 75Ohm Panel Mount Solder Cup
RF Connectors / Coaxial Connectors BNC PANEL RECPT JACK 75 OHM-TF
BNC Straight Receptacle Jack Solder Cup 4-Hole Flange 75 Ohm / Individual Bag
| Richardson RFPD | Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Coaxial Connectors | Electrical Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Electrical Connectors |
| Product Number | 112291 | 112291 | ARF3476-ND | 112291 | 99H4354 |
| Product Name | RF Coaxial Panel Mount Connector | BNC Connector | Coaxial Connector (RF) Assemblies | RF Connectors / Coaxial Connectors | Bnc Straight Receptacle Jack Solder Cup 4-Hole Flange 75 Ohm / Individual Bag Amphenol Rf |
| Gender | Female / Jack | Female / Jack | |||
| Geometry | Straight | Straight | Straight | ||
| Termination | Solder Cup | ||||
| Connector Type | BNC |