BNC Straight Crimp Plug for Gepco VHD 7000 75 Ohm
BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp
RF Connectors / Coaxial Connectors BNC STRT PLUG B1794A 75 OHM
BNC Straight Crimp Plug Belden 1794A 75 Ohm / Individual Bag
| Richardson RFPD | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Electrical Connectors |
| Product Number | 112981 | ACX2262-ND | 112981 | 54X1571 |
| Product Name | RF Coaxial Cable Mount Connector | Coaxial Connector (RF) Assemblies | RF Connectors / Coaxial Connectors | Bnc Straight Crimp Plug Belden 1794A 75 Ohm / Individual Bag Amphenol Rf |
| Gender | Male / Plug | Male / Plug | ||
| Geometry | Straight | Straight | Straight | |
| Termination | Crimp |