Amphenol RF RF Coaxial Cable Mount Connector 112568

Description
BNC Straight Crimp Jack for RG-180 RG-195 B1855A B8218 75 Ohm Bulkhead
Request a Quote Datasheet
Description
BNC Straight Crimp Jack for RG-180 RG-195 B1855A B8218 75 Ohm Bulkhead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Cable Mount Connector - 112568 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
112568
RF Coaxial Cable Mount Connector 112568
BNC Straight Crimp Jack for RG-180 RG-195 B1855A B8218 75 Ohm Bulkhead

BNC Straight Crimp Jack for RG-180 RG-195 B1855A B8218 75 Ohm Bulkhead

Supplier's Site
Coaxial Connector (RF) Assemblies - ARF2895-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF2895-ND
Coaxial Connector (RF) Assemblies ARF2895-ND
BNC Connector Jack, Female Socket 75Ohm Panel Mount Crimp

BNC Connector Jack, Female Socket 75Ohm Panel Mount Crimp

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors
112568
Connectors 112568
RF Connector

RF Connector

Buy Now
Swedesboro, NJ, United States
RF & Microwave
112568
RF & Microwave 112568
RF

RF

Buy Now
Fort Worth, TX, USA
BNC, BNC BLK CRMP.JACK B8218 75-TF
70032363
BNC, BNC BLK CRMP.JACK B8218 75-TF 70032363
BNC, BNC BLK CRMP.JACK B8218 75-TF

BNC, BNC BLK CRMP.JACK B8218 75-TF

Supplier's Site
Bnc Straight Crimp Jack Belden 1855A Bulkhead Rear Mount 75 Ohm / Individual Bag Amphenol Rf - 99H4469 - Newark, An Avnet Company
Chicago, IL, United States
Bnc Straight Crimp Jack Belden 1855A Bulkhead Rear Mount 75 Ohm / Individual Bag Amphenol Rf
99H4469
Bnc Straight Crimp Jack Belden 1855A Bulkhead Rear Mount 75 Ohm / Individual Bag Amphenol Rf 99H4469
BNC Straight Crimp Jack Belden 1855A Bulkhead Rear Mount 75 Ohm / Individual Bag

BNC Straight Crimp Jack Belden 1855A Bulkhead Rear Mount 75 Ohm / Individual Bag

Supplier's Site
RF Connectors / Coaxial Connectors - 112568 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
112568
RF Connectors / Coaxial Connectors 112568
RF Connectors / Coaxial Connectors BNC BULK CRIMP.JACK B8218 75 OHM

RF Connectors / Coaxial Connectors BNC BULK CRIMP.JACK B8218 75 OHM

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors Electrical Connectors Electrical Connectors RF and Microwave Connectors
Product Number 112568 ARF2895-ND 112568 70032363 99H4469 112568
Product Name RF Coaxial Cable Mount Connector Coaxial Connector (RF) Assemblies Connectors BNC, BNC BLK CRMP.JACK B8218 75-TF Bnc Straight Crimp Jack Belden 1855A Bulkhead Rear Mount 75 Ohm / Individual Bag Amphenol Rf RF Connectors / Coaxial Connectors
Gender Female / Jack Female / Jack
Geometry Straight Straight Straight
Termination Crimp
Connector Type BNC
Unlock Full Specs
to access all available technical data