Amphenol Corporation RF Coaxial Board Mount Connector 112778

Description
BNC Right Angle PCB Jack Through Hole 75 Ohm
Request a Quote Datasheet
Description
BNC Right Angle PCB Jack Through Hole 75 Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Board Mount Connector - 112778 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Board Mount Connector
112778
RF Coaxial Board Mount Connector 112778
BNC Right Angle PCB Jack Through Hole 75 Ohm

BNC Right Angle PCB Jack Through Hole 75 Ohm

Supplier's Site
BNC Connector - 112778 - Powell Electronics, Inc.
Swedesboro, NJ, United States
BNC Connector
112778
BNC Connector 112778
BNC Right Angle Jack PCB 75 Ohm

BNC Right Angle Jack PCB 75 Ohm

Buy Now
Coaxial Connector (RF) Assemblies - ACX1985-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX1985-ND
Coaxial Connector (RF) Assemblies ACX1985-ND
BNC Connector Jack, Female Socket 75Ohm Through Hole, Right Angle Solder

BNC Connector Jack, Female Socket 75Ohm Through Hole, Right Angle Solder

Buy Now Datasheet
Bnc Right Angle Pcb Jack, Through Hole, 75 Ohm Rohs Compliant Amphenol Rf - 84AC3412 - Newark, An Avnet Company
Chicago, IL, United States
Bnc Right Angle Pcb Jack, Through Hole, 75 Ohm Rohs Compliant Amphenol Rf
84AC3412
Bnc Right Angle Pcb Jack, Through Hole, 75 Ohm Rohs Compliant Amphenol Rf 84AC3412
BNC RIGHT ANGLE PCB JACK, THROUGH HOLE, 75 OHM ROHS COMPLIANT: YES

BNC RIGHT ANGLE PCB JACK, THROUGH HOLE, 75 OHM ROHS COMPLIANT: YES

Supplier's Site
Rf Connector, Bnc, R/a Jack, Pcb; Connector Type Amphenol Rf - 54X1569 - Newark, An Avnet Company
Chicago, IL, United States
Rf Connector, Bnc, R/a Jack, Pcb; Connector Type Amphenol Rf
54X1569
Rf Connector, Bnc, R/a Jack, Pcb; Connector Type Amphenol Rf 54X1569
RF CONNECTOR, BNC, R/A JACK, PCB; Connector Type:BNC Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Through Hole Right Angle; Impedance:75ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes

RF CONNECTOR, BNC, R/A JACK, PCB; Connector Type:BNC Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Through Hole Right Angle; Impedance:75ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 112778 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
112778
RF Connectors / Coaxial Connectors 112778
RF Connectors / Coaxial Connectors RA BNC RECEPTACLE PCB MOUNT, 75 OHM

RF Connectors / Coaxial Connectors RA BNC RECEPTACLE PCB MOUNT, 75 OHM

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Coaxial Connectors Electrical Connectors Board Mount Connectors Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 112778 112778 ACX1985-ND 84AC3412 54X1569 112778
Product Name RF Coaxial Board Mount Connector BNC Connector Coaxial Connector (RF) Assemblies Bnc Right Angle Pcb Jack, Through Hole, 75 Ohm Rohs Compliant Amphenol Rf Rf Connector, Bnc, R/a Jack, Pcb; Connector Type Amphenol Rf RF Connectors / Coaxial Connectors
Gender Female / Jack Female / Jack Female / Jack
Geometry Right Angle Right Angle Right Angle; Right Angle Jack Right Angle
Category Coaxial Connector; RF and Microwave Connector
Unlock Full Specs
to access all available technical data