Amphenol Corporation Coaxial Connector (RF) Assemblies 112202

Description
BNC Connector Jack, Female Socket 50Ohm Panel Mount Crimp
Request a Quote Datasheet
Description
BNC Connector Jack, Female Socket 50Ohm Panel Mount Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - ACX1030-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX1030-ND
Coaxial Connector (RF) Assemblies ACX1030-ND
BNC Connector Jack, Female Socket 50Ohm Panel Mount Crimp

BNC Connector Jack, Female Socket 50Ohm Panel Mount Crimp

Buy Now Datasheet
RF Coaxial Cable Mount Connector - 112202 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
112202
RF Coaxial Cable Mount Connector 112202
BNC Straight Crimp Jack for RG-58 LMR-195 50 Ohm Bulkhead

BNC Straight Crimp Jack for RG-58 LMR-195 50 Ohm Bulkhead

Supplier's Site
Swedesboro, NJ, United States
Connectors
112202
Connectors 112202
RF Connector

RF Connector

Buy Now
Swedesboro, NJ, United States
RF & Microwave
112202
RF & Microwave 112202
RF

RF

Buy Now
Rf/coaxial, Bnc Bulkhead Jack Str 50 Ohm Crimp; Connector Type Amphenol Rf - 99H4323 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Bnc Bulkhead Jack Str 50 Ohm Crimp; Connector Type Amphenol Rf
99H4323
Rf/coaxial, Bnc Bulkhead Jack Str 50 Ohm Crimp; Connector Type Amphenol Rf 99H4323
RF/COAXIAL, BNC BULKHEAD JACK STR 50 OHM CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG58, RG58A, RG58C, RG141, RG303 RoHS Compliant: Yes

RF/COAXIAL, BNC BULKHEAD JACK STR 50 OHM CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG58, RG58A, RG58C, RG141, RG303 RoHS Compliant: Yes

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 112202 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
112202
RF Connectors / Coaxial Connectors 112202
RF Connectors / Coaxial Connectors BNC ST BULKHEAD JACK RG58

RF Connectors / Coaxial Connectors BNC ST BULKHEAD JACK RG58

Buy Now Datasheet
connector,rf coaxial,bnc crimp bulkheadjack,for rg58,141,303 cable,50 ohm - 70031703 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,rf coaxial,bnc crimp bulkheadjack,for rg58,141,303 cable,50 ohm
70031703
connector,rf coaxial,bnc crimp bulkheadjack,for rg58,141,303 cable,50 ohm 70031703
Connex BNC connectors are high quality, medium size coaxial connectors with bayonet lock. 50 ohm impedance for applications up to 4 GHz and 75 ohm impedance up to 2 GHz. All 75 ohm BNC connectors and 50 ohm BNC connectors are intermateable without restrictions. Features: Center Contact Material/Finish: Male — Brass/Gold; Female — Beryllium Copper/Gold Metal Parts Material/Finish: Brass/Nickel Insulators Material: Teflon, Delrin, PBT Polyester Clamp Gaskets Material: Silicone or Synthetic Rubber Crimp Ferrule Material/Finish: Annealed Copper/Nickel

Connex BNC connectors are high quality, medium size coaxial connectors with bayonet lock. 50 ohm impedance for applications up to 4 GHz and 75 ohm impedance up to 2 GHz. All 75 ohm BNC connectors and 50 ohm BNC connectors are intermateable without restrictions.
Features:

  • Center Contact Material/Finish: Male — Brass/Gold; Female — Beryllium Copper/Gold
  • Metal Parts Material/Finish: Brass/Nickel
  • Insulators Material: Teflon, Delrin, PBT Polyester
  • Clamp Gaskets Material: Silicone or Synthetic Rubber
  • Crimp Ferrule Material/Finish: Annealed Copper/Nickel
Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors Electrical Connectors
Product Number ACX1030-ND 112202 112202 99H4323 112202 70031703
Product Name Coaxial Connector (RF) Assemblies RF Coaxial Cable Mount Connector Connectors Rf/coaxial, Bnc Bulkhead Jack Str 50 Ohm Crimp; Connector Type Amphenol Rf RF Connectors / Coaxial Connectors connector,rf coaxial,bnc crimp bulkheadjack,for rg58,141,303 cable,50 ohm
Connector Type BNC BNC
Mounting Panel Mount Bulkhead - Rear Mount Bulkhead
Gender Female / Jack Female / Jack Female / Jack Female / Jack
Geometry Straight Straight; Straight Bulkhead Jack Straight Straight
Unlock Full Specs
to access all available technical data