BNC Straight Crimp Plug for LMR-200 50 Ohm
CONN BNC PLUG STR 50 OHM CRIMP Product overview: 112597 from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-112597 can be used for catalog matching and distributor lookup.
BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp
Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Connector Type: Receptacle
Contact Termination: Solder, PCB
Shield Termination: Solder
Impedance: Not Required(ohm)
Mounting Type: Fixed
Number of Ports: 1(Port)
RF Connectors / Coaxial Connectors BNC ST CRIMP PLUG LMR 200
RF/COAXIAL, BNC PLUG, STRAIGHT, 50 OHM, CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:Belden 7807A, LMR-200; Contact Material:Brass RoHS Compliant: Yes
| Richardson RFPD | ERSAELECTRONICS PTE. LTD. | DigiKey | Powell Electronics, Inc. | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Coaxial Connectors | Electrical Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 112597 | 437-112597 | ACX1003-ND | 112597 | 112597 | 99H4490 | |
| Product Name | RF Coaxial Cable Mount Connector | 50 OHM Electronic Connector | Coaxial Connector (RF) Assemblies | RF & Microwave | Connectors,Interconnects | RF Connectors / Coaxial Connectors | Rf/coaxial, Bnc Plug, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf |
| Gender | Male / Plug | Male / Plug | Male / Plug | ||||
| Geometry | Straight | Straight | Straight; Straight Plug | ||||
| Termination | Crimp | Solder, PCB | Crimp | ||||
| Voltage Rating | 500 volts | 500 volts |