BNC Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Crimp
BNC Straight Crimp Jack for LMR-400 50 Ohm
RF/COAXIAL, BNC JACK, STRAIGHT, 50 OHM, CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:Belden 7810A, 8214, 9913, LMR-400; Frequency Max:4GHz RoHS Compliant: Yes
RF Connectors / Coaxial Connectors BNC STRAIGHT CRIMP JACK LMR 400/B9913
| DigiKey | Powell Electronics, Inc. | Richardson RFPD | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | ARF2899-ND | 112603 | 112603 | 99H4497 | 112603 |
| Product Name | Coaxial Connector (RF) Assemblies | Connectors | RF Coaxial Cable Mount Connector | Rf/coaxial, Bnc Jack, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors |
| Connector Type | BNC | BNC | |||
| Mounting | Free Hanging (In-Line) | ||||
| Gender | Female / Jack | Female / Jack | Female / Jack | ||
| Geometry | Straight | Straight; Straight Jack | Straight |