Amphenol Corporation RF Coaxial Bulkhead Connector 112431

Description
BNC Straight Jack Solder Cup 50 Ohm Bulkhead Isolated
Request a Quote Datasheet
Description
BNC Straight Jack Solder Cup 50 Ohm Bulkhead Isolated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Bulkhead Connector - 112431 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Bulkhead Connector
112431
RF Coaxial Bulkhead Connector 112431
BNC Straight Jack Solder Cup 50 Ohm Bulkhead Isolated

BNC Straight Jack Solder Cup 50 Ohm Bulkhead Isolated

Supplier's Site
Coaxial Connector (RF) Assemblies - ACX1048-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX1048-ND
Coaxial Connector (RF) Assemblies ACX1048-ND
BNC Connector Jack, Female Socket 50Ohm Panel Mount Solder Cup

BNC Connector Jack, Female Socket 50Ohm Panel Mount Solder Cup

Buy Now Datasheet
BNC Connector - 112431 - Powell Electronics, Inc.
Swedesboro, NJ, United States
BNC Connector
112431
BNC Connector 112431
BNC Jack Solder Cup 50 Ohm Bulkhead Isol

BNC Jack Solder Cup 50 Ohm Bulkhead Isol

Buy Now
Swedesboro, NJ, United States
RF & Microwave
112431
RF & Microwave 112431
RF

RF

Buy Now
Coaxial Connectors - 2478712 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
2478712
Coaxial Connectors 2478712
RF Connector BNC Straight Receptacle Jac

RF Connector BNC Straight Receptacle Jac

Supplier's Site
connector,rf coaxial,bnc bulkhead receptacle isolated jack,solder pot terminal - 70031716 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,rf coaxial,bnc bulkhead receptacle isolated jack,solder pot terminal
70031716
connector,rf coaxial,bnc bulkhead receptacle isolated jack,solder pot terminal 70031716
Connex BNC connectors are high quality, medium size coaxial connectors with bayonet lock. 50 ohm impedance for applications up to 4 GHz and 75 ohm impedance up to 2 GHz. All 75 ohm BNC connectors and 50 ohm BNC connectors are intermateable without restrictions. Features: Center Contact Material/Finish: Male — Brass/Gold; Female — Beryllium Copper/Gold Metal Parts Material/Finish: Brass/Nickel Insulators Material: Teflon, Delrin, PBT Polyester Clamp Gaskets Material: Silicone or Synthetic Rubber Crimp Ferrule Material/Finish: Annealed Copper/Nickel

Connex BNC connectors are high quality, medium size coaxial connectors with bayonet lock. 50 ohm impedance for applications up to 4 GHz and 75 ohm impedance up to 2 GHz. All 75 ohm BNC connectors and 50 ohm BNC connectors are intermateable without restrictions. Features:

  • Center Contact Material/Finish: Male — Brass/Gold; Female — Beryllium Copper/Gold
  • Metal Parts Material/Finish: Brass/Nickel
  • Insulators Material: Teflon, Delrin, PBT Polyester
  • Clamp Gaskets Material: Silicone or Synthetic Rubber
  • Crimp Ferrule Material/Finish: Annealed Copper/Nickel
Supplier's Site
RF Connectors / Coaxial Connectors - 112431 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
112431
RF Connectors / Coaxial Connectors 112431
RF Connectors / Coaxial Connectors BNC BULKHEAD RECPT ISO 50 OHM-PNL/THK

RF Connectors / Coaxial Connectors BNC BULKHEAD RECPT ISO 50 OHM-PNL/THK

Buy Now Datasheet
Rf/coaxial Bnc Bulkhead Jack Str 50 Ohm Solder; Connector Type Amphenol Rf - 99H4389 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial Bnc Bulkhead Jack Str 50 Ohm Solder; Connector Type Amphenol Rf
99H4389
Rf/coaxial Bnc Bulkhead Jack Str 50 Ohm Solder; Connector Type Amphenol Rf 99H4389
RF/COAXIAL BNC BULKHEAD JACK STR 50 OHM SOLDER; Connector Type:BNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes

RF/COAXIAL BNC BULKHEAD JACK STR 50 OHM SOLDER; Connector Type:BNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey Powell Electronics, Inc. RS Components, Ltd. Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Coaxial Connectors RF and Microwave Connectors Electrical Connectors Coaxial Connectors Electrical Connectors RF and Microwave Connectors Coaxial Connectors
Product Number 112431 ACX1048-ND 112431 2478712 70031716 112431 99H4389
Product Name RF Coaxial Bulkhead Connector Coaxial Connector (RF) Assemblies BNC Connector Coaxial Connectors connector,rf coaxial,bnc bulkhead receptacle isolated jack,solder pot terminal RF Connectors / Coaxial Connectors Rf/coaxial Bnc Bulkhead Jack Str 50 Ohm Solder; Connector Type Amphenol Rf
Gender Female / Jack Female / Jack Female / Jack Female / Jack Female / Jack
Geometry Straight Straight Straight Straight Straight; Straight Bulkhead Jack
Termination Solder Pot Solder Solder
Connector Type BNC BNC
Unlock Full Specs
to access all available technical data