DigiKey Datasheets for Coaxial Connectors

Coaxial connectors are composed of an insulated central conducting wire wrapped in another cylindrical conductor (the shield). The cable is usually wrapped in another insulating layer and an outer protective layer. Coaxial cables and connectors have the capacity to carry vast quantities of information. They are typically used in high-speed data and CATV applications.
Coaxial Connectors: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 20 30 40 50 59
Product Name Notes
1.0/2.3 Connector Jack, Female Socket 50Ohm Panel Mount Solder
1.0/2.3 Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole, Right Angle Solder
1.0/2.3 Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
1.0/2.3 Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp
1.0/2.3 Connector Receptacle, Female Socket 50Ohm Board Edge, End Launch; Panel Mount Solder
1.85mm Connector Jack, Female Socket 50Ohm Board Edge, Cutout; Surface Mount Solder
1.85mm Connector Jack, Female Socket 50Ohm Board Edge, End Launch Solder
1.85mm Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder
1.85mm Connector Jack, Female Socket 50Ohm Panel Mount Compression
1.85mm Connector Jack, Female Socket 50Ohm Panel Mount Solder
1.85mm Connector Jack, Female Socket 50Ohm Surface Mount, Right Angle Solder
1.85mm Connector Jack, Female Socket 50Ohm Surface Mount, Right Angle
1.85mm Connector Jack, Female Socket Panel Mount Compression
1.85mm Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
2.4mm (APC-2.4, OS-50) Connector Jack, Female Socket 50Ohm Board Edge, Cutout; Surface Mount Solder
2.4mm (APC-2.4, OS-50) Connector Jack, Female Socket 50Ohm Board Edge, End Launch Solder
2.4mm (APC-2.4, OS-50) Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder
2.4mm (APC-2.4, OS-50) Connector Jack, Female Socket 50Ohm Panel Mount Compression
2.4mm (APC-2.4, OS-50) Connector Jack, Female Socket Panel Mount Compression
2.4mm (APC-2.4, OS-50) Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
2031 8119 92
2037 8021 92
7mm Connector Plug, Male Pin 50Ohm Panel Mount Solder
Adapter Coaxial Connector 1.85mm Jack, Female Socket To 1.85mm Jack, Female Socket 50Ohm
Adapter Coaxial Connector 1.85mm Jack, Female Socket To 1.85mm Plug, Male Pin 50Ohm
Adapter Coaxial Connector 1.85mm Jack, Female Socket To SMP Mini Jack, Female Socket 50Ohm
Adapter Coaxial Connector 1.85mm Jack, Female Socket To SMP Mini Plug, Male Pin 50Ohm
Adapter Coaxial Connector 1.85mm Plug, Male Pin To 1.85mm Jack, Female Socket 50Ohm
Adapter Coaxial Connector 1.85mm Plug, Male Pin To 1.85mm Plug, Male Pin 50Ohm
Adapter Coaxial Connector 1.85mm Plug, Male Pin To SMP Mini Jack, Female Socket 50Ohm
Adapter Coaxial Connector 1.85mm Plug, Male Pin To SMP Mini Plug, Male Pin 50Ohm
Adapter Coaxial Connector 2.4mm (APC-2.4, OS-50) Jack, Female Socket To 2.4mm (APC-2.4, OS-50) Jack, Female Socket 50Ohm
Adapter Coaxial Connector 2.4mm (APC-2.4, OS-50) Jack, Female Socket To 2.4mm (APC-2.4, OS-50) Plug, Male Pin 50Ohm
Adapter Coaxial Connector 2.4mm (APC-2.4, OS-50) Jack, Female Socket To 2.92mm (OS-2.9) Jack, Female Socket 50Ohm
Adapter Coaxial Connector 2.4mm (APC-2.4, OS-50) Jack, Female Socket To 7mm, Non-Gendered 50Ohm
Adapter Coaxial Connector 2.4mm (APC-2.4, OS-50) Jack, Female Socket To N Jack, Female Socket 50Ohm
Adapter Coaxial Connector 2.4mm (APC-2.4, OS-50) Jack, Female Socket To N Plug, Male Pin 50Ohm
Adapter Coaxial Connector 2.4mm (APC-2.4, OS-50) Plug, Male Pin To 2.4mm (APC-2.4, OS-50) Plug, Male Pin 50Ohm
Adapter Coaxial Connector 7mm, Non-Gendered To SMA Jack, Female Socket 50Ohm
Adapter Coaxial Connector 7mm, Non-Gendered To SMA Plug, Male Pin 50Ohm
Adapter Coaxial Connector BNC Jack, Female Socket To N Jack, Female Socket 50Ohm
Adapter Coaxial Connector BNC Jack, Female Socket To N Plug, Male Pin 50Ohm
Adapter Coaxial Connector N Jack, Female Socket To N Jack, Female Socket (2) 50Ohm
Adapter Coaxial Connector N Jack, Female Socket To N Jack, Female Socket 50Ohm
Adapter Coaxial Connector N Jack, Female Socket To N Plug, Male Pin 50Ohm
Adapter Coaxial Connector N Plug, Male Pin To C Jack, Female Socket 50Ohm
Adapter Coaxial Connector N Plug, Male Pin To N Jack, Female Socket (2) 50Ohm
Adapter Coaxial Connector N Plug, Male Pin To N Jack, Female Socket 50Ohm
Adapter Coaxial Connector SMA Jack, Female Socket To OSMT Jack, Female Socket 50Ohm
Adapter Coaxial Connector SMA Jack, Female Socket To SMA Jack, Female Socket 50Ohm
Adapter Coaxial Connector SMA Plug, Male Pin To BNC Jack, Female Socket 50Ohm
Adapter Coaxial Connector SMA Plug, Male Pin To SMA Jack, Female Socket 50Ohm
Adapter Coaxial Connector SMA Plug, Male Pin To SMA Plug, Male Pin 50Ohm
Adapter Coaxial Connector SSMA Jack, Female Socket To SSMA Jack, Female Socket 50Ohm
Adapter Coaxial Connector SSMA Plug, Male Pin To SMA Jack, Female Socket 50Ohm
Adapter Coaxial Connector SSMA Plug, Male Pin To SSMA Jack, Female Socket 50Ohm
Adapter Coaxial Connector UHF Jack, Female Socket To UHF Jack, Female Socket Non-Constant
Adapter Coaxial Connector UHF Plug, Male Pin To UHF Plug, Male Pin Non-Constant
BNC Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Crimp
C Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
C Type Connector Receptacle, Female Socket 50Ohm Panel Mount Solder Cup
Connector Bead For RPC-7 Connectors
Connector Cap (Cover) For N Type Jacks
Connector Cap (Cover) For UHF Jacks
Connector Crimp Tube For
Connector Hermetic Seal For
Connector Hood For UHF Panel Receptacle
Connector Lockwasher For
Connector Measurement Probe For SMA Plugs
Connector Reducing Adapter For UHF Plugs
Connector Screw For
Connector Shroud For SMP Connectors
Connector
Contact Coaxial Pin Crimp and Solder
Contact Coaxial Pin, Center 28-34 AWG Crimp and Solder
Contact Coaxial Pin, Center Crimp and Solder
Contact Coaxial Pin, Center Solder, PCB
Contact Coaxial Pin, Center Solder
Contact Coaxial Socket Crimp and Solder
Contact Coaxial Socket Solder, PCB
Contact Crimp Pin
Contact Crimp Socket
Contact Crimp, Solder Pin Gold
Contact Crimp, Solder Socket Gold
Contact Solder Pin Gold
Contact Solder Socket Gold
Contact
D-Sub Contact Coax Pin, Socket Center Gold Coaxial Cable Crimp Machined
D-Sub Contact Coax Pin, Socket Center Gold RG-174, 188A, 316 Crimp Machined
D-Sub Contact Female Socket Gold Coaxial Cable Crimp and Solder Machined
D-Sub Contact Female Socket Gold Coaxial Cable Crimp Machined
D-Sub Contact Male Pin Gold 24 AWG Crimp Machined
D-Sub Contact Male Pin Gold Coaxial Cable Crimp and Solder Machined
D-Sub Contact Male Pin Gold Coaxial Cable Crimp Machined
DUST CAP FOR 4.3/10 JACK
FME Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Crimp
FME Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp
HN Type Connector Jack, Female Socket 50Ohm Panel Mount Solder Cup
HN Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
HN Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Crimp or Solder
HN Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder
HN Type Connector Receptacle, Female Socket 50Ohm Panel Mount Solder Eyelet
N Type Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Crimp or Solder
N Type Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Crimp
N Type Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder
N Type Connector Jack, Female Socket 50Ohm Panel Mount Crimp or Solder
N Type Connector Jack, Female Socket 50Ohm Panel Mount Crimp
N Type Connector Jack, Female Socket 50Ohm Panel Mount Solder Cup
N Type Connector Jack, Female Socket 50Ohm Panel Mount Solder
N Type Connector Jack, Male Pin 50Ohm Panel Mount Solder
N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp or Solder
N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp
N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Crimp or Solder
N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Crimp
N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder
N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line)
N Type Connector Plug, Male Pin 50Ohm Solder
N Type Connector Receptacle, Female Socket 50Ohm Panel Mount Solder
N-TYPE PANEL MOUNT JACK 4-HOLE F
N-TYPE STRAIGHT CLAMP JACK TIMES
N-TYPE STRAIGHT CRIMP JACK LMR-1
N-TYPE STRAIGHT CRIMP JACK LMR-2
N-TYPE STRAIGHT CRIMP JACK LMR-4
N-TYPE STRAIGHT CRIMP JACK LMR-6
N-TYPE STRAIGHT CRIMP JACK RG-17
N-TYPE STRAIGHT CRIMP JACK RG-31
N-TYPE STRAIGHT CRIMP JACK TIMES
N-TYPE STRAIGHT CRIMP PLUG LMR-1
N-TYPE STRAIGHT CRIMP PLUG LMR-2
N-TYPE STRAIGHT CRIMP PLUG LMR-4
N-TYPE STRAIGHT CRIMP PLUG LMR-6
N-TYPE STRAIGHT CRIMP PLUG RG-8X
N-TYPE STRAIGHT CRIMP PLUG TIMES
N-TYPE STRAIGHT JACK RG-55 RG-14
N-TYPE STRAIGHT JACK RG-58 RG-14
N-TYPE STRAIGHT JACK RG-8 RG-213
N-TYPE STRAIGHT PLUG LMR 195 50
N-TYPE STRAIGHT PLUG LMR 200 50
N-TYPE STRAIGHT PLUG LMR 600 50
N-TYPE STRAIGHT PLUG RG-58 RG-14
N-TYPE STRAIGHT SOLDER JACK 0.08
N-TYPE STRAIGHT SOLDER JACK RG-4
OSMT Connector Receptacle, Male Pin 50Ohm Surface Mount Solder, Microstrip
RIGHT ANGLE JACK PCB
SC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp
SMA CABLE JACK 2032 8016 92
SMA Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder
SMA Connector Jack, Female Socket 50Ohm Panel Mount Push On
SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder
SMA Connector Jack, Female Socket 50Ohm Through Hole Solder
SMA Connector Jack, Female Socket 50Ohm Through Hole, Right Angle Solder
SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Push On
SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder
SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line)
SMA Connector Receptacle, Female Socket 50Ohm Panel Mount Compression
SMA Connector Receptacle, Female Socket 50Ohm Panel Mount Solder Cup
SMA Connector Receptacle, Female Socket 50Ohm Panel Mount Solder Tab
SMA Connector Receptacle, Female Socket 50Ohm Panel Mount Solder, Microstrip
SMA Connector Receptacle, Female Socket 50Ohm Panel Mount Solder
SMA Connector Receptacle, Female Socket 50Ohm Panel Mount, Right Angle Solder
SMA Connector Receptacle, Female Socket 50Ohm Panel Mount, Threaded Compression
SMA Connector Receptacle, Female Socket 50Ohm Panel Mount, Threaded Solder
SMA Connector Receptacle, Female Socket 50Ohm Through Hole Solder
SMA Connector Receptacle, Female Socket 50Ohm Through Hole, Right Angle Solder
SMA Connector
SMA R/A CABLE PLUG 2007 8107 92
SMC Connector Jack, Male Pin 50Ohm Board Edge, End Launch Solder
SMC Connector Jack, Male Pin 50Ohm Free Hanging (In-Line) Crimp
SMC Connector Jack, Male Pin 50Ohm Free Hanging (In-Line) Solder
SMC Connector Jack, Male Pin 50Ohm Panel Mount Crimp
SMC Connector Jack, Male Pin 50Ohm Panel Mount Solder Cup
SMC Connector Jack, Male Pin 50Ohm Panel Mount Solder
SMC Connector Jack, Male Pin 50Ohm Panel Mount, Right Angle Solder Cup
SMC Connector Jack, Male Pin 50Ohm Panel Mount, Right Angle Solder
SMC Connector Jack, Male Pin 50Ohm Through Hole Solder
SMC Connector Jack, Male Pin 50Ohm Through Hole, Right Angle Solder
SMC Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Crimp
SMC Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Solder
SMC Connector Plug, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Solder
SMC Connector Plug, Female Socket 50Ohm Panel Mount Solder Cup
SMC Connector Plug, Female Socket 50Ohm Through Hole Solder
SMC Connector Plug, Female Socket 50Ohm Through Hole, Right Angle Solder
SMP Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder
SMP Connector Plug, Male Pin 50Ohm Surface Mount Solder
SSMA Connector Jack, Female Socket 50Ohm Panel Mount Crimp
SSMA Connector Jack, Female Socket 50Ohm Panel Mount Solder
SSMA Connector Jack, Female Socket 50Ohm Through Hole, Right Angle Solder
SSMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
SSMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder
SSMA Connector Receptacle, Female Socket 50Ohm Through Hole Solder
Terminator Coax Connector Jack, Female Socket N Type 50 Ohms
Terminator Coax Connector Plug, Female Socket SMC 51 Ohms
Terminator Coax Connector Plug, Male Pin 1.0/2.3 50 Ohms
Terminator Coax Connector Plug, Male Pin N Type 50 Ohms
TNC Connector Receptacle, Female Socket 50Ohm Panel Mount Solder
TNC, Triaxial Connector Jack, Female Socket Non-Constant Panel Mount Solder
TNC, Triaxial Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
UHF Connector Jack, Female Socket
UHF Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder Cup
UHF Connector Plug, Male Pin Non-Constant Free Hanging (In-Line) Crimp or Solder
UHF Connector Plug, Male Pin Non-Constant Free Hanging (In-Line) Crimp
UHF Connector Plug, Male Pin Non-Constant Free Hanging (In-Line) Solder Cup
UHF Connector Plug, Male Pin Non-Constant Free Hanging (In-Line) Solder
UHF, Mini Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Crimp
UHF, Mini Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp or Solder
UHF, Mini Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp
UHF, Mini Connector Receptacle, Female Socket 50Ohm Panel Mount Solder Cup
UHF, Mini Connector Receptacle, Male Pin 50Ohm Surface Mount Solder

<< Prev Next >>