SV Microwave, Inc. Coaxial Connector (RF) Adapters 1132-6144

Description
COAX ADAPT SMPM TO 2.4MM
Request a Quote Datasheet
Description
COAX ADAPT SMPM TO 2.4MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - 1678-1132-6144-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
1678-1132-6144-ND
Coaxial Connector (RF) Adapters 1678-1132-6144-ND
COAX ADAPT SMPM TO 2.4MM

COAX ADAPT SMPM TO 2.4MM

Buy Now Datasheet
Swedesboro, NJ, United States
SMP Connector
1132-6144
SMP Connector 1132-6144
2.92mm Male to SMPM Female 500mm Cable A

2.92mm Male to SMPM Female 500mm Cable A

Buy Now

Technical Specifications

  DigiKey Powell Electronics, Inc.
Product Category RF and Microwave Connectors Electrical Connectors
Product Number 1678-1132-6144-ND 1132-6144
Product Name Coaxial Connector (RF) Adapters SMP Connector
Connector Type SMP
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1051001-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
2 suppliers
N Female To SMA Male RF Adapter - ET-NFS-SMS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA; Type N
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
Cable Connectors - NC7-MB-B1200-1 - kTB Solutions
Specs
Connector Type 7-16 Connector
Gender Male / Plug
Frequency 0.000 to 6.000 GHz
View Details