Amphenol RF 112640 RF Connector
BNC Connector Jack, Female Socket 50Ohm Board Edge, End Launch Solder
RF Connectors / Coaxial Connectors BNC PCB END LAUNCH 50 OHM RND BODY
RF COAXIAL, BNC, STRAIGHT JACK, EDGE; Connector Type:BNC Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Edge; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Phosphor Bronze; Frequency Max:4GHz RoHS Compliant: Yes
| Powell Electronics, Inc. | Richardson RFPD | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Coaxial Connectors | Coaxial Connectors | Board Mount Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | 112640 | 112640 | 2530068 | ACX2259-ND | 112640 | 99H4532 |
| Product Name | BNC Connector | RF Coaxial Board Mount Connector | Coaxial Connectors | Coaxial Connector (RF) Assemblies | RF Connectors / Coaxial Connectors | Rf Coaxial, Bnc, Straight Jack, Edge; Connector Type Amphenol Rf |
| Gender | Male / Plug | Female / Jack | Female / Jack | Female / Jack | ||
| Geometry | Straight | Straight | Straight | Straight; Straight Jack | ||
| Category | Coaxial Connector; RF and Microwave Connector |