BNC Right Angle Crimp Plug for LMR-400 50 Ohm
BNC RT< C/P B9913 LMR 400
BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder
RF/COAXIAL, BNC PLUG, R/A, 50 OHM, CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:Belden 7810A, 8214, 9913, LMR-400; Contact Material:Brass RoHS Compliant: Yes
RF Connectors / Coaxial Connectors BNC R/A CRIMP PLUG LMR-400 B7810A
| Powell Electronics, Inc. | Richardson RFPD | Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 112596 | 112596 | 112596 | ACX1027-ND | 99H4489 | 112596 |
| Product Name | Connectors | RF Coaxial Cable Mount Connector | Connectors RF - Miniature (BNC,TNC,SC) | Coaxial Connector (RF) Assemblies | Rf/coaxial, Bnc Plug, R/a, 50 Ohm, Crimp; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors |
| Gender | Male / Plug | Male / Plug | Male / Plug | |||
| Geometry | Right Angle | Right Angle | Right Angle; Right Angle Plug | Right Angle | ||
| Termination | Solder | Crimp | ||||
| Connector Type | BNC | BNC |