BNC Jack Solder Cup 75 Ohm Bulkhead
BNC Straight Plug Solder Cup 75 Ohm Bulkhead
BNC Connector Plug, Male Pin 75Ohm Panel Mount Solder Cup
RF/COAXIAL BNC BULKHEAD PLUG STR 75 OHM SOLDER; Connector Type:BNC Coaxial; Connector Body Style:Straight Bulkhead Plug; Coaxial Termination:Solder; Impedance:75ohm; Coaxial Cable Types:-; Contact Material:Brass; Frequency Max:1GHz RoHS Compliant: Yes
RF Connectors / Coaxial Connectors BNC BULKHEAD PLUG 75 OHM BR/DL
| Powell Electronics, Inc. | Richardson RFPD | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 112421 | 112421 | ACX1848-ND | 99H4380 | 112421 |
| Product Name | Connectors | RF Coaxial Bulkhead Connector | Coaxial Connector (RF) Assemblies | Rf/coaxial Bnc Bulkhead Plug Str 75 Ohm Solder; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors |
| Gender | Male / Plug | Male / Plug | Male / Plug | ||
| Geometry | Straight | Straight; Straight Bulkhead Plug | Straight | ||
| Connector Type | BNC | BNC | |||
| Mounting | Panel Mount | Bulkhead - Front Mount |