SV Microwave, Inc. Coaxial Connector (RF) Adapters 1132-6109

Description
Adapter Coaxial Connector SMPM Plug, Male Pin To 2.92mm (OS-2.9) Jack, Female Socket 50Ohm
Request a Quote Datasheet
Description
Adapter Coaxial Connector SMPM Plug, Male Pin To 2.92mm (OS-2.9) Jack, Female Socket 50Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - 1678-1132-6109-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
1678-1132-6109-ND
Coaxial Connector (RF) Adapters 1678-1132-6109-ND
Adapter Coaxial Connector SMPM Plug, Male Pin To 2.92mm (OS-2.9) Jack, Female Socket 50Ohm

Adapter Coaxial Connector SMPM Plug, Male Pin To 2.92mm (OS-2.9) Jack, Female Socket 50Ohm

Buy Now Datasheet
Connectors RF-Ultra-Minature (U.FL,E.FL,H.FL,W.FL,3MM) - 1132-6109 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors RF-Ultra-Minature (U.FL,E.FL,H.FL,W.FL,3MM)
1132-6109
Connectors RF-Ultra-Minature (U.FL,E.FL,H.FL,W.FL,3MM) 1132-6109
THRDD SMPM M-2.92MM F ADPTR SMOOTH BORE

THRDD SMPM M-2.92MM F ADPTR SMOOTH BORE

Buy Now
Swedesboro, NJ, United States
adapters
1132-6109
adapters 1132-6109
Threaded SMPM Male to 2.92mm Female Adap

Threaded SMPM Male to 2.92mm Female Adap

Buy Now
Rf Adapter, Smpm Plug-2.92Mm Jack; Convert From Coax Type Amphenol Sv Microwave - 57AJ1075 - Newark, An Avnet Company
Chicago, IL, United States
Rf Adapter, Smpm Plug-2.92Mm Jack; Convert From Coax Type Amphenol Sv Microwave
57AJ1075
Rf Adapter, Smpm Plug-2.92Mm Jack; Convert From Coax Type Amphenol Sv Microwave 57AJ1075
RF ADAPTER, SMPM PLUG-2.92MM JACK; Convert From Coax Type:SMPM; Convert From Gender:Plug; Convert To Coax Type:2.92mm Coaxial; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Product Range:

RF ADAPTER, SMPM PLUG-2.92MM JACK; Convert From Coax Type:SMPM; Convert From Gender:Plug; Convert To Coax Type:2.92mm Coaxial; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Product Range:

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category RF and Microwave Connectors Electrical Connectors Electrical Connectors Coaxial Connectors
Product Number 1678-1132-6109-ND 1132-6109 1132-6109 57AJ1075
Product Name Coaxial Connector (RF) Adapters Connectors RF-Ultra-Minature (U.FL,E.FL,H.FL,W.FL,3MM) adapters Rf Adapter, Smpm Plug-2.92Mm Jack; Convert From Coax Type Amphenol Sv Microwave
Connector Type SMP 2.92mm Connector; SMP
Unlock Full Specs
to access all available technical data

Similar Products

MCX (M) R/A Connector for RG178 Cable - ET-MMRA-3 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type MCX
Gender Male / Plug
Geometry Right Angle
View Details
50 Ohm SMA Connector, SMA Straight Plug - 190814 - PIC Wire & Cable
Specs
Connector Type SMA
Geometry Straight
Voltage Rating 335 volts
View Details
RF Connectors - 1050744-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 18.000 GHz
View Details
2 suppliers
Coaxial Adapters - 1393701 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details