DigiKey Datasheets for Coaxial Connectors
Coaxial connectors are composed of an insulated central conducting wire wrapped in another cylindrical conductor (the shield). The cable is usually wrapped in another insulating layer and an outer protective layer. Coaxial cables and connectors have the capacity to carry vast quantities of information. They are typically used in high-speed data and CATV applications.
Coaxial Connectors: Learn more
| Product Name | Notes |
|---|---|
| 10-32 CONNECTOR PLUG RG196 | |
| 10-32 SPL PLUG FOR RG196 | |
| 7/16 JACK 4 HOLE FLANGE RECEPTAC | |
| 7/16 JACK 4H FLANGE MOUNT | |
| Adapter Coaxial Connector SMP Jack, Female Socket To SMP Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector To | |
| BNC Connector Jack, Female Socket 50Ohm Through Hole, Right Angle Solder | |
| BNC Connector Jack, Female Socket 75Ohm Through Hole, Right Angle Solder | |
| BNC, Mini Connector Jack, Female Socket 75Ohm Panel Mount, Through Hole, Right Angle Solder | |
| BSA SMP-MCX JACK TO SMP JACK BUL | |
| COAX ADAPT MCX TO MCX | |
| COAX ADAPT MMCX TO MMCX | |
| COAX ADAPT SMP TO SMP | |
| Coaxial Connector Plug, Male Pin Panel Mount Solder Cup | |
| CONN UMC RCPT STR 50 OHM SMD | |
| Connector Cap (Cover), Dust For BNC Jacks | |
| Connector Header position | |
| Connector | |
| MCX Connector Jack, Female Socket 50Ohm Panel Mount Solder | |
| MCX Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole Solder | |
| MCX Connector Jack, Female Socket 50Ohm Surface Mount Solder | |
| MCX Connector Jack, Female Socket 75Ohm Board Edge, End Launch Solder | |
| MCX Connector Jack, Female Socket 75Ohm Surface Mount, Right Angle Solder | |
| MCX Connector Jack, Female Socket 75Ohm Through Hole Solder | |
| MCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder | |
| MCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder | |
| MCX Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Solder | |
| MCX Connector Plug, Male Pin 75Ohm Free Hanging (In-Line), Right Angle Solder | |
| MCX Connector Receptacle, Female Socket 50Ohm Board Edge, Cutout; Surface Mount Solder | |
| MCX Connector Receptacle, Female Socket 50Ohm Surface Mount Solder | |
| MCX Connector Receptacle, Female Socket 50Ohm Surface Mount, Right Angle Solder | |
| MCX Connector Receptacle, Female Socket 75Ohm Surface Mount Solder | |
| MCX Connector Receptacle, Female Socket 75Ohm Through Hole, Right Angle Solder | |
| MCX JACK BH VERT PCB 50 OHM | |
| MCX JACK EDGE MOUNT 75 OHM | |
| MCX JACK EDGE MOUNT RECEPTACLE | |
| MCX JACK EDGEMOUNT 75 OHM | |
| MCX JACK PCB 50 OHM | |
| MCX JACK RA PCB | |
| MCX JACK RA SMT 75 OHM | |
| MCX JACK SMT PCB 75 OHM | |
| MCX JACK SMT | |
| MCX JACK STR 50 OHMS | |
| MCX JACK STR RG316 50 OHM | |
| MCX PCB/SMT JACK 50 OHM | |
| MCX PCB/SMT JACK | |
| MCX PLUG PCB | |
| MCX PLUG R/A PLUG RD316 NICKEL | |
| MCX PLUG STR RG179 GOLD PLATED 7 | |
| MCX PLUGBELDEN 1885A CABLE 75 OH | |
| MCX PLUGSTRAIGHT FOR RG402 | |
| MMCX Connector Jack, Female Socket 50Ohm Board Edge, Cutout; Surface Mount Solder | |
| MMCX Connector Jack, Female Socket 50Ohm Board Edge, End Launch Solder | |
| MMCX Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder | |
| MMCX Connector Jack, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Solder | |
| MMCX Connector Jack, Female Socket 50Ohm Surface Mount Solder | |
| MMCX Connector Jack, Female Socket 50Ohm Through Hole Solder | |
| MMCX Connector Plug, Male Pin 50Ohm Board Edge, Cutout; Surface Mount Solder | |
| MMCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp | |
| MMCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder | |
| MMCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder | |
| MMCX Connector Plug, Male Pin 50Ohm Through Hole Solder | |
| MMCX Connector Receptacle, Female Socket 50Ohm Board Edge, Cutout; Surface Mount Solder | |
| MMCX Connector Receptacle, Female Socket 50Ohm Through Hole, Right Angle Solder | |
| MMCX J FOR RG316 | |
| MMCX J ST BLKHD RM FOR RG405 | |
| MMCX J ST BLKHD RM O-RING 50 OHM | |
| MMCX JACK BULKHEAD STR 50 OHMS | |
| MMCX JACK BULKHEAR MOUNT FOR RD1 | |
| MMCX JACK EDGE LAUNCH RECEPTACLE | |
| MMCX JACK FOR RG174 CABLE BULKHE | |
| MMCX JACK PCB LAUNCHER | |
| MMCX JACK R/A 50 OHM PCB TYPE | |
| MMCX JACK R/A PCB 50 OHM | |
| MMCX JACK R/A PCB 50OHM | |
| MMCX JACK R/A50 OHM | |
| MMCX JACK RG178 | |
| MMCX JACK STR 50 OHM IP67 | |
| MMCX JACK STR 50 OHM | |
| MMCX JACK STR BKHD RM FOR DIA 1. | |
| MMCX JACK STR PCB | |
| MMCX JACK TAPE&REEL W/O:LABEL | |
| MMCX JACK VERTICAL FOR PCB T&R | |
| MMCX JACK VERTICAL PCB BK FM IP6 | |
| MMCX PLUG CONNECTOR FOR RG178 | |
| MMCX PLUG FOR .047 SR CABLE | |
| MMCX PLUG R/A 50 OHM FOR 1.37 CA | |
| MMCX PLUG R/A 50 OHM FOR RD178 | |
| MMCX PLUG R/A CABLE RG178 | |
| MMCX PLUG R/A FOR RG178 CABLE 50 | |
| MMCX PLUG RA .086 SR CBL | |
| MMCX PLUG RA SR086 CABLE 50 OHM | |
| MMCX PLUG STR FOR 1.37 CABLE IP6 | |
| MMCX PLUG STR FOR DIA 1.37 CABLE | |
| MMCX PLUG STR FOR RD316 | |
| MMCX PLUG STR FOR RG316 | |
| MMCX PLUG STR IP69K | |
| MMCX PLUG STR VERT PCB 50 OHMS | |
| MMCX R/A JACK FOR RG178 | |
| MODIFIED SMP PLUG SMOOTH BORE SM | |
| MODIFIED SMP PLUG, PCB | |
| Power Entry Connector | |
| PROTECTIVE CAP | |
| RP-MMCX Connector Plug, Female Socket 50Ohm Board Edge, Cutout; Surface Mount Solder | |
| SMB, Fakra Connector Jack, Male Pin 50Ohm Panel Mount, Through Hole, Right Angle Solder | |
| SMB, Fakra Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Crimp | |
| SMC JACK RA BULKHEAD RM PCB TH | |
| SMC JACK RP PCB R/A 50 OHM | |
| SMC PLUG RP STR RG174 | |
| SMP Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder | |
| SMP Connector Jack, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Solder | |
| SMP Connector Jack, Female Socket 50Ohm Surface Mount Solder | |
| SMP Connector Plug, Male Pin 50Ohm Board Edge, Cutout; Surface Mount Solder | |
| SMP Connector Plug, Male Pin 50Ohm Surface Mount Solder | |
| SMP Connector Plug, Male Pin 50Ohm Through Hole Solder | |
| SMP J STR TF086SC-2401 SOLID COR | |
| SMP JACK FOR TF086-2201 | |
| SMP JACK R/A FOR RG316 50 OHMS | |
| SMP JACK RA LOW PROFILE 047 CABL | |
| SMP JACK STR UT-85-TP/SR086 CABL | |
| SMP JACK STRAIGHT .047 CABLE | |
| SMP JACK UT-47-TP CABLE R/A | |
| SMP JACK, RG316 50 OHM | |
| SMP MALE FULL DETENT ACCEPTS 0.0 | |
| SMP MALE LIMITED DETENT VERT PCB | |
| SMP MALE SMOOTH BORE VERT PCB TH | |
| SMP P LD VERT PCB TH GRND SMT SI | |
| SMP PCB ST PLUG LIM DETENT | |
| SMP PLUG 50 OHM,SMP-P | |
| SMP PLUG CATCHERS MITPCB W/KAPTO | |
| SMP PLUG MODIFIED INTERFACE 50 O | |
| SMP PLUG SMOOTH BORE PCB SMT 50 | |
| SMP PLUG SMT BORE CATCHERS MITT | |
| SMP PLUG STR LD EDGE MOUNT | |
| SMP PLUG STRAIGHT LIMITED DETENT | |
| SMP PLUG STRAIGHT PCBT&R | |
| SMP PLUG THREAD IN 50 OHMS | |
| SMP PLUG WITH LIMITED DETNET 50 | |
| SMP PLUG, STRAIGHT, PCB,T&R,KAPT | |
| SMP PLUG,PCB EDGE MOUNT,FULL DET | |
| SMP PLUG/MOD INTRFACE, FLL DETEN | |
| SMP PLUG/MOD INTRFACE,SMOOTH BOR | |
| SMP PLUGCATCHER MIT W/LTD DETENT | |
| SMP PLUGLIMITED DETENTBHSR 08650 | |
| SMP R/A J 086 CABLE | |
| SMP RA J 086 CABLE | |
| SMP- MAX PLUG DETENT SCREW IN RE | |
| SMP-MAX BULLET SYMMETRICAL 2 INS | |
| SMP-MAX EVO II J/J BULLET SYM 4 | |
| SMP-MAX EVO STR SLIDE TYPE PCB T | |
| SMP-MAX FEMALE TO SMP-MAX FEMALE | |
| SMP-MAX J DETENT PCB VERTICAL | |
| SMP-MAX J STR DETENT PCB TH/ EMI | |
| SMP-MAX J STR PCB TH GROUND SMT | |
| SMP-MAX J/J BULLET BODY 4 SLOTS | |
| SMP-MAX J/J BULLET F TO F SYM 2 | |
| SMP-MAX JACK DETENT VERTICAL PCB | |
| SMP-MAX JACK STR DETENT THREAD-I | |
| SMP-MAX JACK STR DETENT VERT PCB | |
| SMP-MAX JACK STR DETENT | |
| SMP-MAX P MALE DETENT PCB TH SMT | |
| SMP-MAX P SLIDE BKHD/SMP-MAX P S | |
| SMP-MAX P SLIDE TO THREADED BOAR | |
| SMP-MAX P STR DETENT SCREW IN BO | |
| SMP-MAX P STR PCB TH CATCHERS MI | |
| SMP-MAX P STR SLIDE ON PCB TH GN | |
| SMP-MAX P STR SNAP TYPE PCB SMT | |
| SMP-MAX P STR SNAP TYPE PRESS MO | |
| SMP-MAX P THREAD IN RECPT CHATCH | |
| SMP-MAX PL SLIDE ON PCB TH VERT, | |
| SMP-MAX PLUG DETENT RA CONT SMT/ | |
| SMP-MAX PLUG DETENT SCREW IN REC | |
| SMP-MAX PLUG DETENT SMT 50 OHM | |
| SMP-MAX PLUG DETENT VERTICAL PCB | |
| SMP-MAX PLUG PRESS IN RECEP CATC | |
| SMP-MAX PLUG R/A DETENT RG405 PA | |
| SMP-MAX PLUG SB CATCHERS MITT SM | |
| SMP-MAX PLUG SLIDE ON PCB TH VER | |
| SMP-MAX PLUG SLIDE ON PCB VERTIC | |
| SMP-MAX PLUG SLIDE TO THREADED B | |
| SMP-MAX PLUG SNAP TYPE EDGE MOUN | |
| SMP-MAX PLUG STR CATCHER MIT PRE | |
| SMP-MAX PLUG STR CM 2H FLANGE FO | |
| SMP-MAX PLUG STR CM PCB SMT SIGN | |
| SMP-MAX PLUG STR CM PCB SMT | |
| SMP-MAX PLUG STR CM PCB TH SIGNA | |
| SMP-MAX PLUG STR CM PCB TH | |
| SMP-MAX PLUG STR CM TH GROUND SM | |
| SMP-MAX PLUG STR DETENT PCB TH S | |
| SMP-MAX PLUG STR DETENT PCB TH | |
| SMP-MAX PLUG STR DETENT PCB | |
| SMP-MAX PLUG STR PRESS-IN RECEPT | |
| SMP-MAX PLUG STR SLIDE BKHD THER | |
| SMP-MAX PLUG STR SLIDE ON PCB SM | |
| SMP-MAX PLUG STR SLIDE TYPE PCB | |
| SMP-MAX PLUG STR SNAP TYPE PCB S | |
| SMP-MAX PLUG STR VERT PCB SMT | |
| SMP-MAX PLUG THREAD-IN CATCHERS | |
| SMP-MAX PLUG, STRAIGHT, SLIDE TY | |
| SMP-MAX PLUG,PRESS IN,RECPT,CATC | |
| SMP-MAX PLUG,SLIDE ON PCB,TH VER | |
| SMP-MAX PLUGSLIDE ON PCBTH VERT | |
| SMP-MAX STR SLIDE TYPE PCB SMT | |
| SSMCX Connector Jack, Female Socket 50Ohm Board Edge, Cutout; Surface Mount Solder | |
| SSMCX Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder | |
| SSMCX Connector Jack, Female Socket 50Ohm Surface Mount Solder | |
| SSMCX Connector Jack, Female Socket 50Ohm Through Hole Solder | |
| SSMCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder | |
| SSMCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder | |
| SSMCX PLUG NON MAG FOR 1.18MM CA | |
| SSMCX PLUG RA 50 OHM STD&NONMAG | |
| TNC Connector | |
| U.FL (UMCC) Connector Receptacle, Male Pin 50Ohm Surface Mount Solder |
| << Prev | Next >> |