SV Microwave, Inc. adapters 1116-6096

Description
2.4mm Female to SMPM Male, SB, Flange Mo
Request a Quote Datasheet
Description
2.4mm Female to SMPM Male, SB, Flange Mo
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
adapters
1116-6096
adapters 1116-6096
2.4mm Female to SMPM Male, SB, Flange Mo

2.4mm Female to SMPM Male, SB, Flange Mo

Buy Now
Coaxial Connector (RF) Adapters - 1678-1116-6096-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
1678-1116-6096-ND
Coaxial Connector (RF) Adapters 1678-1116-6096-ND
Adapter Coaxial Connector SMPM Plug, Male Pin To 2.4mm (APC-2.4, OS-50) Jack, Female Socket 50Ohm

Adapter Coaxial Connector SMPM Plug, Male Pin To 2.4mm (APC-2.4, OS-50) Jack, Female Socket 50Ohm

Buy Now Datasheet
Rf Adapter, Jack-Swpm Plug, 50 Ohm; Convert From Coax Type Amphenol Sv Microwave - 59AJ8320 - Newark, An Avnet Company
Chicago, IL, United States
Rf Adapter, Jack-Swpm Plug, 50 Ohm; Convert From Coax Type Amphenol Sv Microwave
59AJ8320
Rf Adapter, Jack-Swpm Plug, 50 Ohm; Convert From Coax Type Amphenol Sv Microwave 59AJ8320
RF ADAPTER, JACK-SWPM PLUG, 50 OHM; Convert From Coax Type:2.4mm Coaxial; Convert From Gender:Jack; Convert To Coax Type:SWPM; Convert To Gender:Plug; Adapter Body Style:Straight Panel Adapter; Impedance:50ohm; Product Range:

RF ADAPTER, JACK-SWPM PLUG, 50 OHM; Convert From Coax Type:2.4mm Coaxial; Convert From Gender:Jack; Convert To Coax Type:SWPM; Convert To Gender:Plug; Adapter Body Style:Straight Panel Adapter; Impedance:50ohm; Product Range:

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors RF and Microwave Connectors Coaxial Connectors
Product Number 1116-6096 1678-1116-6096-ND 59AJ8320
Product Name adapters Coaxial Connector (RF) Adapters Rf Adapter, Jack-Swpm Plug, 50 Ohm; Convert From Coax Type Amphenol Sv Microwave
Connector Type SMP
Unlock Full Specs
to access all available technical data

Similar Products

RP TNC (M) St. Connector for RG316 Cable - ET-TMRS-4 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type TNC
Gender Male / Plug
View Details
Cable Connectors - NCD-MB-086-1 - kTB Solutions
Specs
Connector Type SMB
Gender Male / Plug
Frequency 0.000 to 6.000 GHz
View Details
ARINC Size 8 Pin 75 ohm Connectors - 190937 - PIC Wire & Cable
Specs
Geometry Straight
Voltage Rating 325 volts
Frequency 0.000 to 3.000 GHz
View Details
Coax Connectors - 1052176-1 - TE Connectivity
Specs
Gender Male / Plug
Termination Crimp
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers