Amphenol Corporation RF Coaxial Cable Mount Connector 112505

Description
BNC Straight Crimp Jack for RG-55 RG-142 RG-223 50 Ohm Bulkhead
Request a Quote Datasheet
Description
BNC Straight Crimp Jack for RG-55 RG-142 RG-223 50 Ohm Bulkhead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Cable Mount Connector - 112505 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
112505
RF Coaxial Cable Mount Connector 112505
BNC Straight Crimp Jack for RG-55 RG-142 RG-223 50 Ohm Bulkhead

BNC Straight Crimp Jack for RG-55 RG-142 RG-223 50 Ohm Bulkhead

Supplier's Site
Coaxial Connector (RF) Assemblies - ACX1032-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX1032-ND
Coaxial Connector (RF) Assemblies ACX1032-ND
BNC Connector Jack, Female Socket 50Ohm Panel Mount Crimp

BNC Connector Jack, Female Socket 50Ohm Panel Mount Crimp

Buy Now Datasheet
Swedesboro, NJ, United States
RF & Microwave
112505
RF & Microwave 112505
RF

RF

Buy Now
Rf/coaxial, Bnc Bulkhead Jack Str 50 Ohm Crimp; Connector Type Amphenol Rf - 99H4424 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Bnc Bulkhead Jack Str 50 Ohm Crimp; Connector Type Amphenol Rf
99H4424
Rf/coaxial, Bnc Bulkhead Jack Str 50 Ohm Crimp; Connector Type Amphenol Rf 99H4424
RF/COAXIAL, BNC BULKHEAD JACK STR 50 OHM CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG55, RG142A, RG223, RG400; Frequency Max:4GHz RoHS Compliant: Yes

RF/COAXIAL, BNC BULKHEAD JACK STR 50 OHM CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG55, RG142A, RG223, RG400; Frequency Max:4GHz RoHS Compliant: Yes

Supplier's Site Datasheet
connector,rf coaxial,bnc crimp bulkheadjack,for rg142,223,400 cable,50 ohm - 70031704 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,rf coaxial,bnc crimp bulkheadjack,for rg142,223,400 cable,50 ohm
70031704
connector,rf coaxial,bnc crimp bulkheadjack,for rg142,223,400 cable,50 ohm 70031704
Connex BNC connectors are high quality, medium size coaxial connectors with bayonet lock. 50 ohm impedance for applications up to 4 GHz and 75 ohm impedance up to 2 GHz. All 75 ohm BNC connectors and 50 ohm BNC connectors are intermateable without restrictions. Features: Center Contact Material/Finish: Male — Brass/Gold; Female — Beryllium Copper/Gold Metal Parts Material/Finish: Brass/Nickel Insulators Material: Teflon, Delrin, PBT Polyester Clamp Gaskets Material: Silicone or Synthetic Rubber Crimp Ferrule Material/Finish: Annealed Copper/Nickel

Connex BNC connectors are high quality, medium size coaxial connectors with bayonet lock. 50 ohm impedance for applications up to 4 GHz and 75 ohm impedance up to 2 GHz. All 75 ohm BNC connectors and 50 ohm BNC connectors are intermateable without restrictions.
Features:

  • Center Contact Material/Finish: Male — Brass/Gold; Female — Beryllium Copper/Gold
  • Metal Parts Material/Finish: Brass/Nickel
  • Insulators Material: Teflon, Delrin, PBT Polyester
  • Clamp Gaskets Material: Silicone or Synthetic Rubber
  • Crimp Ferrule Material/Finish: Annealed Copper/Nickel
Supplier's Site
RF Connectors / Coaxial Connectors - 112505 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
112505
RF Connectors / Coaxial Connectors 112505
RF Connectors / Coaxial Connectors BNC BULKHEAD JACK RG-223/U 1.1MM

RF Connectors / Coaxial Connectors BNC BULKHEAD JACK RG-223/U 1.1MM

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors Electrical Connectors RF and Microwave Connectors
Product Number 112505 ACX1032-ND 112505 99H4424 70031704 112505
Product Name RF Coaxial Cable Mount Connector Coaxial Connector (RF) Assemblies RF & Microwave Rf/coaxial, Bnc Bulkhead Jack Str 50 Ohm Crimp; Connector Type Amphenol Rf connector,rf coaxial,bnc crimp bulkheadjack,for rg142,223,400 cable,50 ohm RF Connectors / Coaxial Connectors
Gender Female / Jack Female / Jack Female / Jack Female / Jack
Geometry Straight Straight; Straight Bulkhead Jack Straight Straight
Termination Crimp Crimp Crimp
Connector Type BNC BNC
Unlock Full Specs
to access all available technical data

Similar Products

SMA Female St. Edge PCB Mount Connector BIG - ET-SFS-EPCB - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Female / Jack
Geometry Straight
View Details
Cable Connectors - NCE-MG-A800-1 - kTB Solutions
Specs
Connector Type SC
Gender Male / Plug
Frequency 0.000 to 8.000 GHz
View Details
50 Ohm SMA Connector, SMA 90° Plug - 190515 - PIC Wire & Cable
Specs
Connector Type SMA
Geometry Right Angle
Voltage Rating 335 volts
View Details
Between Series Adapters - 1057381-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
3 suppliers