BNC Connector Jack, Female Socket 75Ohm Board Edge, End Launch; Panel Mount Solder
BNC End Launch Jack for 0.062 inch PCB 75 Ohm Isolated
BNC Edge Mount PCB Jack 75 Ohm Isolated
BNC Straight PCB Jack End Launch Bulkhead Rear Mount 75 Ohm Isolated / Individual Bag
RF Connectors / Coaxial Connectors BNC BULKHEAD RECEP PCB MOUNT, 75 OHM
| DigiKey | Richardson RFPD | Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Coaxial Connectors | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | ACX1947-ND | 112806-75 | 112806-75 | 23X5201 | 112806-75 |
| Product Name | Coaxial Connector (RF) Assemblies | RF Coaxial Board Mount Connector | BNC Connector | Bnc Straight Pcb Jack End Launch Bulkhead Rear Mount 75 Ohm Isolated / Individual Bag Amphenol Rf | RF Connectors / Coaxial Connectors |
| Category | Coaxial Connector; RF and Microwave Connector | ||||
| Connector Type | BNC; Jack, Female Socket | ||||
| Mounting | Board Edge, End Launch; Panel Mount |