BNC Straight Crimp Plug for RG-58 LMR-195 50 Ohm
BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp
RF Connectors / Coaxial Connectors BNC PLUG 58/U TEF
RF/COAXIAL, BNC PLUG, STRAIGHT, CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG58, RG141; Contact Material:Brass; Frequency Max:4GHz RoHS Compliant: Yes
| Richardson RFPD | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 112116-10 | ACX2288-ND | 112116-10 | 99H4268 |
| Product Name | RF Coaxial Cable Mount Connector | Coaxial Connector (RF) Assemblies | RF Connectors / Coaxial Connectors | Rf/coaxial, Bnc Plug, Straight, Crimp; Connector Type Amphenol Rf |
| Gender | Male / Plug | Male / Plug | Male / Plug | |
| Geometry | Straight | Straight | Straight; Straight Plug | |
| Termination | Crimp | Crimp | ||
| Connector Type | BNC | BNC |