BNC Connector Jack, Female Socket 75Ohm Panel Mount, Through Hole, Right Angle Solder
BNC DUAL STACK PCB RCP. B
BNC Right Angle PCB Jack Through Hole 75 Ohm
RF/COAXIAL, BNC JACK, R/A, 75 OHM, THOUGH HOLE; Connector Type:BNC Coaxial; Connector Body Style:Right Angle Bulkhead Jack; Coaxial Termination:Through Hole Right Angle; Impedance:75ohm; Coaxial Cable Types:-; Frequency Max:4GHz RoHS Compliant: Yes
RF Connectors / Coaxial Connectors BNC DUAL STACK PCB RECPT BLACK
| Powell Electronics, Inc. | DigiKey | Heilind Electronics, Inc. | Richardson RFPD | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Coaxial Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 112661 | ACX1655-ND | 112661 | 112661 | 81H4195 | 112661 |
| Product Name | BNC Connector | Coaxial Connector (RF) Assemblies | Connectors RF - Miniature (BNC,TNC,SC) | RF Coaxial Board Mount Connector | Rf/coaxial, Bnc Jack, R/a, 75 Ohm, Though Hole; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors |
| Category | Coaxial Connector; RF and Microwave Connector | |||||
| Connector Type | BNC; Jack, Female Socket | BNC | ||||
| Mounting | Panel Mount, Through Hole, Right Angle | |||||
| Gender | Female / Jack | Female / Jack | Female / Jack |