Amphenol Corporation Connectors RF - Miniature (BNC,TNC,SC) 112133

Description
Connectors RF - Miniature (BNC,TNC,SC)
Request a Quote Datasheet
Description
Connectors RF - Miniature (BNC,TNC,SC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors RF - Miniature (BNC,TNC,SC) - 112133 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors RF - Miniature (BNC,TNC,SC)
112133
Connectors RF - Miniature (BNC,TNC,SC) 112133
Connectors RF - Miniature (BNC,TNC,SC)

Connectors RF - Miniature (BNC,TNC,SC)

Buy Now
Swedesboro, NJ, United States
RF & Microwave
112133
RF & Microwave 112133
RF Component

RF Component

Buy Now
Swedesboro, NJ, United States
BNC Connector
112133
BNC Connector 112133
BNC STR.CRP.PLG.RG179-75 ~-BR

BNC STR.CRP.PLG.RG179-75~-BR

Buy Now
Coaxial Connectors - 2205462 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
2205462
Coaxial Connectors 2205462
RF Connector BNC Straight Crimp Plug RG

RF Connector BNC Straight Crimp Plug RG

Supplier's Site
Coaxial Connectors - 2205463 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
2205463
Coaxial Connectors 2205463
RF Connector BNC Straight Crimp Plug RG

RF Connector BNC Straight Crimp Plug RG

Supplier's Site
Coaxial Connector (RF) Assemblies - ACX1009-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX1009-ND
Coaxial Connector (RF) Assemblies ACX1009-ND
BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp

BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp

Buy Now Datasheet
RF Coaxial Cable Mount Connector - 112133 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
112133
RF Coaxial Cable Mount Connector 112133
BNC Straight Crimp Plug for RG-179 RG-187 75 Ohm

BNC Straight Crimp Plug for RG-179 RG-187 75 Ohm

Supplier's Site
connector,rf coaxial,bnc str crimp plug,captive cont,for rg179,187 cable,75 ohm - 70031687 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,rf coaxial,bnc str crimp plug,captive cont,for rg179,187 cable,75 ohm
70031687
connector,rf coaxial,bnc str crimp plug,captive cont,for rg179,187 cable,75 ohm 70031687
Connex BNC connectors are high quality, medium size coaxial connectors with bayonet lock. 50 ohm impedance for applications up to 4 GHz and 75 ohm impedance up to 2 GHz. All 75 ohm BNC connectors and 50 ohm BNC connectors are intermateable without restrictions. Features: Center Contact Material/Finish: Male — Brass/Gold; Female — Beryllium Copper/Gold Metal Parts Material/Finish: Brass/Nickel Insulators Material: Teflon, Delrin, PBT Polyester Clamp Gaskets Material: Silicone or Synthetic Rubber Crimp Ferrule Material/Finish: Annealed Copper/Nickel

Connex BNC connectors are high quality, medium size coaxial connectors with bayonet lock. 50 ohm impedance for applications up to 4 GHz and 75 ohm impedance up to 2 GHz. All 75 ohm BNC connectors and 50 ohm BNC connectors are intermateable without restrictions. Features:

  • Center Contact Material/Finish: Male — Brass/Gold; Female — Beryllium Copper/Gold
  • Metal Parts Material/Finish: Brass/Nickel
  • Insulators Material: Teflon, Delrin, PBT Polyester
  • Clamp Gaskets Material: Silicone or Synthetic Rubber
  • Crimp Ferrule Material/Finish: Annealed Copper/Nickel
Supplier's Site
Rf/coaxial, Bnc, Straight, 75 Ohm, Crimp; Connector Type Amphenol Rf - 37K6613 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Bnc, Straight, 75 Ohm, Crimp; Connector Type Amphenol Rf
37K6613
Rf/coaxial, Bnc, Straight, 75 Ohm, Crimp; Connector Type Amphenol Rf 37K6613
RF/COAXIAL, BNC, STRAIGHT, 75 OHM, CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:RG179, RG187, Belden 9221; Contact Material:Brass RoHS Compliant: Yes

RF/COAXIAL, BNC, STRAIGHT, 75 OHM, CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:RG179, RG187, Belden 9221; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet
Bnc Plug Str Crimp Min Cable Rohs Compliant Amphenol Rf - 79AH8672 - Newark, An Avnet Company
Chicago, IL, United States
Bnc Plug Str Crimp Min Cable Rohs Compliant Amphenol Rf
79AH8672
Bnc Plug Str Crimp Min Cable Rohs Compliant Amphenol Rf 79AH8672
BNC PLUG STR CRIMP MIN CABLE ROHS COMPLIANT: YES

BNC PLUG STR CRIMP MIN CABLE ROHS COMPLIANT: YES

Supplier's Site
RF Connectors / Coaxial Connectors - 112133 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
112133
RF Connectors / Coaxial Connectors 112133
RF Connectors / Coaxial Connectors BNC ST CRIMP PLUG RG179 75 OHM BR

RF Connectors / Coaxial Connectors BNC ST CRIMP PLUG RG179 75 OHM BR

Buy Now Datasheet

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. RS Components, Ltd. DigiKey Richardson RFPD Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors Coaxial Connectors Electrical Connectors Coaxial Connectors Electrical Connectors RF and Microwave Connectors
Product Number 112133 112133 2205462 ACX1009-ND 112133 70031687 37K6613 79AH8672 112133
Product Name Connectors RF - Miniature (BNC,TNC,SC) RF & Microwave Coaxial Connectors Coaxial Connector (RF) Assemblies RF Coaxial Cable Mount Connector connector,rf coaxial,bnc str crimp plug,captive cont,for rg179,187 cable,75 ohm Rf/coaxial, Bnc, Straight, 75 Ohm, Crimp; Connector Type Amphenol Rf Bnc Plug Str Crimp Min Cable Rohs Compliant Amphenol Rf RF Connectors / Coaxial Connectors
Gender Male / Plug Male / Plug Male / Plug Male / Plug Male / Plug
Geometry Straight Straight Straight Straight; Straight Plug Straight
Connector Type BNC BNC
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data