SV Microwave, Inc. Coaxial Connector (RF) Adapters 1132-4006

Description
Adapter Coaxial Connector SMPM Jack, Female Socket To SMPM Jack, Female Socket 50Ohm
Request a Quote Datasheet
Description
Adapter Coaxial Connector SMPM Jack, Female Socket To SMPM Jack, Female Socket 50Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - 1132-4006-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
1132-4006-ND
Coaxial Connector (RF) Adapters 1132-4006-ND
Adapter Coaxial Connector SMPM Jack, Female Socket To SMPM Jack, Female Socket 50Ohm

Adapter Coaxial Connector SMPM Jack, Female Socket To SMPM Jack, Female Socket 50Ohm

Buy Now Datasheet
Connectors RF - Adaptors (Interseries, Gender, etc.) - 1132-4006 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors RF - Adaptors (Interseries, Gender, etc.)
1132-4006
Connectors RF - Adaptors (Interseries, Gender, etc.) 1132-4006
SMPM FEMALE TO FEMALE BULLET, SPRING LOADED

SMPM FEMALE TO FEMALE BULLET, SPRING LOADED

Buy Now
Swedesboro, NJ, United States
SMPM Connector
1132-4006
SMPM Connector 1132-4006
SMPM Female to Female Bullet, Spring Loa

SMPM Female to Female Bullet, Spring Loa

Buy Now
Rf Coax Adapter, Smpm-Smpm Jack, 50 Ohm; Convert From Coax Type Amphenol Sv Microwave - 41AC9213 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Adapter, Smpm-Smpm Jack, 50 Ohm; Convert From Coax Type Amphenol Sv Microwave
41AC9213
Rf Coax Adapter, Smpm-Smpm Jack, 50 Ohm; Convert From Coax Type Amphenol Sv Microwave 41AC9213
RF COAX ADAPTER, SMPM-SMPM JACK, 50 OHM; Convert From Coax Type:SMPM; Convert From Gender:Jack; Convert To Coax Type:SMPM; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes

RF COAX ADAPTER, SMPM-SMPM JACK, 50 OHM; Convert From Coax Type:SMPM; Convert From Gender:Jack; Convert To Coax Type:SMPM; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
RF Adapters - In Series - 1132-4006 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - In Series
1132-4006
RF Adapters - In Series 1132-4006
RF Adapters - In Series SMPM F to F Bullet, Spring Loaded

RF Adapters - In Series SMPM F to F Bullet, Spring Loaded

Buy Now Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Electrical Connectors Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 1132-4006-ND 1132-4006 1132-4006 41AC9213 1132-4006
Product Name Coaxial Connector (RF) Adapters Connectors RF - Adaptors (Interseries, Gender, etc.) SMPM Connector Rf Coax Adapter, Smpm-Smpm Jack, 50 Ohm; Convert From Coax Type Amphenol Sv Microwave RF Adapters - In Series
Connector Type SMP SMP
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 1222197 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type 7-16 Connector; Type N
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
RF Connectors - 1053392-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Board Mount
Frequency 12.400 GHz
View Details
3 suppliers
Cable Connectors - NCK-MRG-T50-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details