BNC Straight Crimp Plug for RG-58 Plenum 50 Ohm
BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp
CONNECTOR, BNC, PLUG, 50 OHM, CABLE; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG58; Contact Material:Brass; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
RF Connectors / Coaxial Connectors BNC ST CRIMPPLUG RG58T 50 OHM 3PC DC
| Richardson RFPD | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 112128 | 112128 | ARF2884-ND | 91R0706 | 112128 |
| Product Name | RF Coaxial Cable Mount Connector | Connectors | Coaxial Connector (RF) Assemblies | Connector, Bnc, Plug, 50 Ohm, Cable; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors |
| Gender | Male / Plug | Male / Plug | Male / Plug | ||
| Geometry | Straight | Straight; Straight Plug | Straight | ||
| Termination | Crimp | Crimp | |||
| Connector Type | BNC | BNC |