Amphenol Corporation RF Coaxial Cable Mount Connector 112562

Description
BNC Straight Crimp Plug for RG-8 RG-213 RG-393 50 Ohm
Request a Quote Datasheet
Description
BNC Straight Crimp Plug for RG-8 RG-213 RG-393 50 Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Cable Mount Connector - 112562 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
112562
RF Coaxial Cable Mount Connector 112562
BNC Straight Crimp Plug for RG-8 RG-213 RG-393 50 Ohm

BNC Straight Crimp Plug for RG-8 RG-213 RG-393 50 Ohm

Supplier's Site
Coaxial Connector (RF) Assemblies - ACX1012-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX1012-ND
Coaxial Connector (RF) Assemblies ACX1012-ND
BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp

BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors
112562
Connectors 112562
RF Connector

RF Connector

Buy Now
Swedesboro, NJ, United States
RF & Microwave
112562
RF & Microwave 112562
RF

RF

Buy Now
connector,rf coaxial,bnc str crimp plug,captive cont,for rg8,213,393cable,50ohm - 70031690 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,rf coaxial,bnc str crimp plug,captive cont,for rg8,213,393cable,50ohm
70031690
connector,rf coaxial,bnc str crimp plug,captive cont,for rg8,213,393cable,50ohm 70031690
Connex BNC connectors are high quality, medium size coaxial connectors with bayonet lock. 50 ohm impedance for applications up to 4 GHz and 75 ohm impedance up to 2 GHz. All 75 ohm BNC connectors and 50 ohm BNC connectors are intermateable without restrictions. Features: Center Contact Material/Finish: Male — Brass/Gold; Female — Beryllium Copper/Gold Metal Parts Material/Finish: Brass/Nickel Insulators Material: Teflon, Delrin, PBT Polyester Clamp Gaskets Material: Silicone or Synthetic Rubber Crimp Ferrule Material/Finish: Annealed Copper/Nickel

Connex BNC connectors are high quality, medium size coaxial connectors with bayonet lock. 50 ohm impedance for applications up to 4 GHz and 75 ohm impedance up to 2 GHz. All 75 ohm BNC connectors and 50 ohm BNC connectors are intermateable without restrictions. Features:

  • Center Contact Material/Finish: Male — Brass/Gold; Female — Beryllium Copper/Gold
  • Metal Parts Material/Finish: Brass/Nickel
  • Insulators Material: Teflon, Delrin, PBT Polyester
  • Clamp Gaskets Material: Silicone or Synthetic Rubber
  • Crimp Ferrule Material/Finish: Annealed Copper/Nickel
Supplier's Site
Rf/coaxial, Bnc Plug, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf - 99H4464 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Bnc Plug, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf
99H4464
Rf/coaxial, Bnc Plug, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf 99H4464
RF/COAXIAL, BNC PLUG, STRAIGHT, 50 OHM, CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG8, RG8A, RG213, RG393; Contact Material:Brass RoHS Compliant: Yes

RF/COAXIAL, BNC PLUG, STRAIGHT, 50 OHM, CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG8, RG8A, RG213, RG393; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 112562 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
112562
RF Connectors / Coaxial Connectors 112562
RF Connectors / Coaxial Connectors BNC ST CRIMP PLUG RG8 213 50 OHM

RF Connectors / Coaxial Connectors BNC ST CRIMP PLUG RG8 213 50 OHM

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors Electrical Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 112562 ACX1012-ND 112562 70031690 99H4464 112562
Product Name RF Coaxial Cable Mount Connector Coaxial Connector (RF) Assemblies Connectors connector,rf coaxial,bnc str crimp plug,captive cont,for rg8,213,393cable,50ohm Rf/coaxial, Bnc Plug, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf RF Connectors / Coaxial Connectors
Gender Male / Plug Male / Plug Male / Plug Male / Plug
Geometry Straight Straight Straight; Straight Plug Straight
Termination Crimp Crimp Crimp
Connector Type BNC BNC
Unlock Full Specs
to access all available technical data