BNC Connector Jack, Female Socket 75Ohm Panel Mount, Through Hole Solder
BNC Straight PCB Jack Through Hole 75 Ohm
RF/COAXIAL, BNC JACK, STRAIGHT, 75 OHM, THOUGH HOLE; Connector Type:BNC Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Through Hole Vertical; Impedance:75ohm; Coaxial Cable Types:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes
RF Connectors / Coaxial Connectors BNC ST PCB JACK 75 OHM-WH
| Powell Electronics, Inc. | DigiKey | Richardson RFPD | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Coaxial Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 112409 | ARF2890-ND | 112409 | 99H4368 | 112409 |
| Product Name | BNC Connector | Coaxial Connector (RF) Assemblies | RF Coaxial Board Mount Connector | Rf/coaxial, Bnc Jack, Straight, 75 Ohm, Though Hole; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors |
| Category | Coaxial Connector; RF and Microwave Connector | ||||
| Connector Type | BNC; Jack, Female Socket | BNC | |||
| Mounting | Panel Mount, Through Hole | ||||
| Gender | Female / Jack | Female / Jack | Female / Jack |