Amphenol Corporation Coaxial Connector (RF) Assemblies 112519

Description
BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp
Request a Quote Datasheet
Description
BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - ACX1020-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX1020-ND
Coaxial Connector (RF) Assemblies ACX1020-ND
BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp

BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp

Buy Now Datasheet
RF Coaxial Cable Mount Connector - 112519 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
112519
RF Coaxial Cable Mount Connector 112519
BNC Straight Crimp Plug for RG-6 Plenum 75 Ohm

BNC Straight Crimp Plug for RG-6 Plenum 75 Ohm

Supplier's Site
Swedesboro, NJ, United States
RF & Microwave
112519
RF & Microwave 112519
RF

RF

Buy Now
RF Connectors / Coaxial Connectors - 112519 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
112519
RF Connectors / Coaxial Connectors 112519
RF Connectors / Coaxial Connectors BNC CRIMP PLUG RG6/U-75-PLENUM

RF Connectors / Coaxial Connectors BNC CRIMP PLUG RG6/U-75-PLENUM

Buy Now Datasheet
Rf/coaxial, Bnc Plug, Straight, 75 Ohm, Crimp; Connector Type Amphenol Rf - 99H4436 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Bnc Plug, Straight, 75 Ohm, Crimp; Connector Type Amphenol Rf
99H4436
Rf/coaxial, Bnc Plug, Straight, 75 Ohm, Crimp; Connector Type Amphenol Rf 99H4436
RF/COAXIAL, BNC PLUG, STRAIGHT, 75 OHM, CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:RG6, Belden 9248, 1694A; Contact Material:Phosphor Bronze RoHS Compliant: Yes

RF/COAXIAL, BNC PLUG, STRAIGHT, 75 OHM, CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:RG6, Belden 9248, 1694A; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet
BNC, BNC CRMP PLUG RG-6/U-75-PLENUM - 70032349 - Allied Electronics, Inc.
Fort Worth, TX, USA
BNC, BNC CRMP PLUG RG-6/U-75-PLENUM
70032349
BNC, BNC CRMP PLUG RG-6/U-75-PLENUM 70032349
Connex BNC connectors are high quality, medium size coaxial connectors with bayonet lock. 50 ohm impedance for applications up to 4 GHz and 75 ohm impedance up to 2 GHz. All 75 ohm BNC connectors and 50 ohm BNC connectors are intermateable without restrictions. Features: Center Contact Material/Finish: Male — Brass/Gold; Female — Beryllium Copper/Gold Metal Parts Material/Finish: Brass/Nickel Insulators Material: Teflon, Delrin, PBT Polyester Clamp Gaskets Material: Silicone or Synthetic Rubber Crimp Ferrule Material/Finish: Annealed Copper/Nickel

Connex BNC connectors are high quality, medium size coaxial connectors with bayonet lock. 50 ohm impedance for applications up to 4 GHz and 75 ohm impedance up to 2 GHz. All 75 ohm BNC connectors and 50 ohm BNC connectors are intermateable without restrictions. Features:

  • Center Contact Material/Finish: Male — Brass/Gold; Female — Beryllium Copper/Gold
  • Metal Parts Material/Finish: Brass/Nickel
  • Insulators Material: Teflon, Delrin, PBT Polyester
  • Clamp Gaskets Material: Silicone or Synthetic Rubber
  • Crimp Ferrule Material/Finish: Annealed Copper/Nickel
Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company Allied Electronics, Inc.
Product Category RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors Electrical Connectors
Product Number ACX1020-ND 112519 112519 112519 99H4436 70032349
Product Name Coaxial Connector (RF) Assemblies RF Coaxial Cable Mount Connector RF & Microwave RF Connectors / Coaxial Connectors Rf/coaxial, Bnc Plug, Straight, 75 Ohm, Crimp; Connector Type Amphenol Rf BNC, BNC CRMP PLUG RG-6/U-75-PLENUM
Connector Type BNC BNC
Mounting Free Hanging (In-Line)
Gender Male / Plug Male / Plug Male / Plug
Geometry Straight Straight Straight; Straight Plug Straight
Unlock Full Specs
to access all available technical data