Amphenol RF Coaxial Connector (RF) Adapters 112667

Description
Adapter Coaxial Connector BNC Plug, Male Pin To BNC Jack, Female Socket 50Ohm
Request a Quote Datasheet
Description
Adapter Coaxial Connector BNC Plug, Male Pin To BNC Jack, Female Socket 50Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - ACX1475-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
ACX1475-ND
Coaxial Connector (RF) Adapters ACX1475-ND
Adapter Coaxial Connector BNC Plug, Male Pin To BNC Jack, Female Socket 50Ohm

Adapter Coaxial Connector BNC Plug, Male Pin To BNC Jack, Female Socket 50Ohm

Buy Now Datasheet
Coaxial Adapters - 1943218 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Adapters
1943218
Coaxial Adapters 1943218
Amphenol RF 112667 Adapter

Amphenol RF 112667 Adapter

Supplier's Site
Coaxial Adapters - 1943216 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Adapters
1943216
Coaxial Adapters 1943216
Amphenol RF 112667 Adapter

Amphenol RF 112667 Adapter

Supplier's Site
BNC Connector - 112667 - Powell Electronics, Inc.
Swedesboro, NJ, United States
BNC Connector
112667
BNC Connector 112667
BNC Jack to BNC Plug

BNC Jack to BNC Plug

Buy Now
Swedesboro, NJ, United States
Connectors
112667
Connectors 112667
RF Connector

RF Connector

Buy Now
RF Adapters - In Series - 112667 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - In Series
112667
RF Adapters - In Series 112667
RF Adapters - In Series BNC ST PLUG TO JACK ADAPTER 50 OHM

RF Adapters - In Series BNC ST PLUG TO JACK ADAPTER 50 OHM

Buy Now Datasheet
Adapter, Coaxial, Bnc Plug-Jack, 50 Ohm; Convert From Coax Type Amphenol Rf - 89K6760 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Coaxial, Bnc Plug-Jack, 50 Ohm; Convert From Coax Type Amphenol Rf
89K6760
Adapter, Coaxial, Bnc Plug-Jack, 50 Ohm; Convert From Coax Type Amphenol Rf 89K6760
ADAPTER, COAXIAL, BNC PLUG-JACK, 50 OHM; Convert From Coax Type:BNC; Convert From Gender:Plug; Convert To Coax Type:BNC; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes

ADAPTER, COAXIAL, BNC PLUG-JACK, 50 OHM; Convert From Coax Type:BNC; Convert From Gender:Plug; Convert To Coax Type:BNC; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
connector,rf coaxial,bnc in-series adapter,straight plug-to-jack,50 ohm - 70031985 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,rf coaxial,bnc in-series adapter,straight plug-to-jack,50 ohm
70031985
connector,rf coaxial,bnc in-series adapter,straight plug-to-jack,50 ohm 70031985
Connex BNC connectors are high quality, medium size coaxial connectors with bayonet lock. 50 ohm impedance for applications up to 4 GHz and 75 ohm impedance up to 2 GHz. All 75 ohm BNC connectors and 50 ohm BNC connectors are intermateable without restrictions. Features: Center Contact Material/Finish: Male — Brass/Gold; Female — Beryllium Copper/Gold Metal Parts Material/Finish: Brass/Nickel Insulators Material: Teflon, Delrin, PBT Polyester Clamp Gaskets Material: Silicone or Synthetic Rubber Crimp Ferrule Material/Finish: Annealed Copper/Nickel

Connex BNC connectors are high quality, medium size coaxial connectors with bayonet lock. 50 ohm impedance for applications up to 4 GHz and 75 ohm impedance up to 2 GHz. All 75 ohm BNC connectors and 50 ohm BNC connectors are intermateable without restrictions. Features:

  • Center Contact Material/Finish: Male — Brass/Gold; Female — Beryllium Copper/Gold
  • Metal Parts Material/Finish: Brass/Nickel
  • Insulators Material: Teflon, Delrin, PBT Polyester
  • Clamp Gaskets Material: Silicone or Synthetic Rubber
  • Crimp Ferrule Material/Finish: Annealed Copper/Nickel
Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company Allied Electronics, Inc.
Product Category RF and Microwave Connectors RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors Coaxial Connectors Electrical Connectors
Product Number ACX1475-ND 1943218 112667 112667 89K6760 70031985
Product Name Coaxial Connector (RF) Adapters Coaxial Adapters BNC Connector RF Adapters - In Series Adapter, Coaxial, Bnc Plug-Jack, 50 Ohm; Convert From Coax Type Amphenol Rf connector,rf coaxial,bnc in-series adapter,straight plug-to-jack,50 ohm
Connector Type BNC BNC BNC
Gender Male / Plug; Female / Jack Male / Plug; Female / Jack Male / Plug; Female / Jack Female / Jack
Mounting Free Hanging (In-Line)
Geometry Straight; Straight Straight Straight Straight
Unlock Full Specs
to access all available technical data