Amphenol Corporation Coaxial Connector (RF) Assemblies 112516

Description
BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp or Solder
Request a Quote Datasheet
Description
BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp or Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - ACX1011-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX1011-ND
Coaxial Connector (RF) Assemblies ACX1011-ND
BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp or Solder

BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp or Solder

Buy Now Datasheet
Connectors RF - Miniature (BNC,TNC,SC) - 112516 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors RF - Miniature (BNC,TNC,SC)
112516
Connectors RF - Miniature (BNC,TNC,SC) 112516
Connectors RF - Miniature (BNC,TNC,SC)

Connectors RF - Miniature (BNC,TNC,SC)

Buy Now
Coaxial Connectors - 1440896 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
1440896
Coaxial Connectors 1440896
Amphenol RF 112516 Coaxial Connector

Amphenol RF 112516 Coaxial Connector

Supplier's Site
Swedesboro, NJ, United States
BNC Connector
112516
BNC Connector 112516
BNC ST. CRIMP PLUG RG-178/196

BNC ST. CRIMP PLUG RG-178/196

Buy Now
Swedesboro, NJ, United States
RF & Microwave
112516
RF & Microwave 112516
RF

RF

Buy Now
Swedesboro, NJ, United States
Connectors
112516
Connectors 112516
RF Connector

RF Connector

Buy Now
RF Coaxial Cable Mount Connector - 112516 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
112516
RF Coaxial Cable Mount Connector 112516
BNC Straight Crimp Plug for RG-178 RG-196 50 Ohm

BNC Straight Crimp Plug for RG-178 RG-196 50 Ohm

Supplier's Site
Rf/coaxial, Bnc Plug, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf - 99H4434 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Bnc Plug, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf
99H4434
Rf/coaxial, Bnc Plug, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf 99H4434
RF/COAXIAL, BNC PLUG, STRAIGHT, 50 OHM, CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG178, RG196; Contact Material:Phosphor Bronze RoHS Compliant: Yes

RF/COAXIAL, BNC PLUG, STRAIGHT, 50 OHM, CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG178, RG196; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 112516 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
112516
RF Connectors / Coaxial Connectors 112516
RF Connectors / Coaxial Connectors BNC ST CRIMP PLUG RG-178/196

RF Connectors / Coaxial Connectors BNC ST CRIMP PLUG RG-178/196

Buy Now Datasheet
connector,rf coaxial,bnc str crimp plug,captive cont,for rg178,196cable,50 ohm - 70031689 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,rf coaxial,bnc str crimp plug,captive cont,for rg178,196cable,50 ohm
70031689
connector,rf coaxial,bnc str crimp plug,captive cont,for rg178,196cable,50 ohm 70031689
Connex BNC connectors are high quality, medium size coaxial connectors with bayonet lock. 50 ohm impedance for applications up to 4 GHz and 75 ohm impedance up to 2 GHz. All 75 ohm BNC connectors and 50 ohm BNC connectors are intermateable without restrictions. Features: Center Contact Material/Finish: Male — Brass/Gold; Female — Beryllium Copper/Gold Metal Parts Material/Finish: Brass/Nickel Insulators Material: Teflon, Delrin, PBT Polyester Clamp Gaskets Material: Silicone or Synthetic Rubber Crimp Ferrule Material/Finish: Annealed Copper/Nickel

Connex BNC connectors are high quality, medium size coaxial connectors with bayonet lock. 50 ohm impedance for applications up to 4 GHz and 75 ohm impedance up to 2 GHz. All 75 ohm BNC connectors and 50 ohm BNC connectors are intermateable without restrictions. Features:

  • Center Contact Material/Finish: Male — Brass/Gold; Female — Beryllium Copper/Gold
  • Metal Parts Material/Finish: Brass/Nickel
  • Insulators Material: Teflon, Delrin, PBT Polyester
  • Clamp Gaskets Material: Silicone or Synthetic Rubber
  • Crimp Ferrule Material/Finish: Annealed Copper/Nickel
Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. RS Components, Ltd. Powell Electronics, Inc. Richardson RFPD Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category RF and Microwave Connectors Electrical Connectors Coaxial Connectors Electrical Connectors Coaxial Connectors Coaxial Connectors RF and Microwave Connectors Electrical Connectors
Product Number ACX1011-ND 112516 1440896 112516 112516 99H4434 112516 70031689
Product Name Coaxial Connector (RF) Assemblies Connectors RF - Miniature (BNC,TNC,SC) Coaxial Connectors BNC Connector RF Coaxial Cable Mount Connector Rf/coaxial, Bnc Plug, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf RF Connectors / Coaxial Connectors connector,rf coaxial,bnc str crimp plug,captive cont,for rg178,196cable,50 ohm
Connector Type BNC BNC
Mounting Free Hanging (In-Line) Cable mount
Gender Male / Plug Male / Plug Male / Plug Male / Plug Male / Plug
Geometry Straight; Straight Straight Straight; Straight Plug Straight Straight
Unlock Full Specs
to access all available technical data