Adapter Coaxial Connector SMPM Plug, Male Pin To SMPM Plug, Male Pin 50Ohm
SMPM Male to Male Non-Magnetic Thread-In
NON-MAGN SMPM ADAPTR M TO M
RF ADAPTER, SMPM PLUG-PLUG, 50 OHM; Convert From Coax Type:SMPM; Convert From Gender:Plug; Convert To Coax Type:SMPM; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Intra Series Coaxial
| DigiKey | Powell Electronics, Inc. | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | Electrical Connectors | Coaxial Connectors |
| Product Number | 1678-1132-4108-ND | 1132-4108 | 1132-4108 | 83AH8629 |
| Product Name | Coaxial Connector (RF) Adapters | adapters | Connectors RF - Adaptors (Interseries, Gender, etc.) | Rf Adapter, Smpm Plug-Plug, 50 Ohm; Convert From Coax Type Amphenol Sv Microwave |
| Connector Type | SMP | SMP |