Amphenol Corporation Coaxial Connector (RF) Assemblies 112594

Description
BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder
Request a Quote Datasheet
Description
BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - ARF3500-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF3500-ND
Coaxial Connector (RF) Assemblies ARF3500-ND
BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder

BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder

Buy Now Datasheet
RF Coaxial Cable Mount Connector - 112594 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
112594
RF Coaxial Cable Mount Connector 112594
BNC Right Angle Crimp Plug for RG-8 RG-213 RG-393 50 Ohm

BNC Right Angle Crimp Plug for RG-8 RG-213 RG-393 50 Ohm

Supplier's Site
Swedesboro, NJ, United States
RF & Microwave
112594
RF & Microwave 112594
RF

RF

Buy Now
Swedesboro, NJ, United States
Connectors
112594
Connectors 112594
RF Connector

RF Connector

Buy Now
Coaxial Connectors (RF) - 112594 - 891630-112594 - Win Source Electronics
Laguna Hills, CA, United States
Coaxial Connectors (RF) - 112594
891630-112594
Coaxial Connectors (RF) - 112594 891630-112594
Manufacturer: AMPHENOL Win Source Part Number: 891630-112594 Features: BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder Package: Bulk Mounting: Free Hanging (In-Line), Right Angle Family Name: 1125 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8536.69.4010 Other Part Number: ACX1026, ACX1026-ND, ARF3500

Manufacturer: AMPHENOL
Win Source Part Number: 891630-112594
Features: BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder
Package: Bulk
Mounting: Free Hanging (In-Line), Right Angle
Family Name: 1125
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8536.69.4010
Other Part Number: ACX1026, ACX1026-ND, ARF3500

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 112594 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
112594
RF Connectors / Coaxial Connectors 112594
RF Connectors / Coaxial Connectors BNC RA CRIMP PLUG RG8 50 OHM BR-TF

RF Connectors / Coaxial Connectors BNC RA CRIMP PLUG RG8 50 OHM BR-TF

Buy Now Datasheet
connector,rf coaxial,bnc rt angle crimp/solder plug,for rg8,213,393 cable,50ohm - 70031699 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,rf coaxial,bnc rt angle crimp/solder plug,for rg8,213,393 cable,50ohm
70031699
connector,rf coaxial,bnc rt angle crimp/solder plug,for rg8,213,393 cable,50ohm 70031699
Connex BNC connectors are high quality, medium size coaxial connectors with bayonet lock. 50 ohm impedance for applications up to 4 GHz and 75 ohm impedance up to 2 GHz. All 75 ohm BNC connectors and 50 ohm BNC connectors are intermateable without restrictions. Features: Center Contact Material/Finish: Male — Brass/Gold; Female — Beryllium Copper/Gold Metal Parts Material/Finish: Brass/Nickel Insulators Material: Teflon, Delrin, PBT Polyester Clamp Gaskets Material: Silicone or Synthetic Rubber Crimp Ferrule Material/Finish: Annealed Copper/Nickel

Connex BNC connectors are high quality, medium size coaxial connectors with bayonet lock. 50 ohm impedance for applications up to 4 GHz and 75 ohm impedance up to 2 GHz. All 75 ohm BNC connectors and 50 ohm BNC connectors are intermateable without restrictions.
Features:

  • Center Contact Material/Finish: Male — Brass/Gold; Female — Beryllium Copper/Gold
  • Metal Parts Material/Finish: Brass/Nickel
  • Insulators Material: Teflon, Delrin, PBT Polyester
  • Clamp Gaskets Material: Silicone or Synthetic Rubber
  • Crimp Ferrule Material/Finish: Annealed Copper/Nickel
Supplier's Site
BNC Connector Plug, Male Pin 50 Ohm Free Hanging (In-Line), Right Angle Solder - 43-112594 - Utmel Electronic Limited
Hong Kong, China
BNC Connector Plug, Male Pin 50 Ohm Free Hanging (In-Line), Right Angle Solder
43-112594
BNC Connector Plug, Male Pin 50 Ohm Free Hanging (In-Line), Right Angle Solder 43-112594
BNC Connector Plug, Male Pin 50 Ohm Free Hanging (In-Line), Right Angle Solder

BNC Connector Plug, Male Pin 50 Ohm Free Hanging (In-Line), Right Angle Solder

Supplier's Site
Bnc Right Angle Crimp Plug Rg-8 Rg-213 Rg-225 50 Ohm / Individual Bag Amphenol Rf - 99H4487 - Newark, An Avnet Company
Chicago, IL, United States
Bnc Right Angle Crimp Plug Rg-8 Rg-213 Rg-225 50 Ohm / Individual Bag Amphenol Rf
99H4487
Bnc Right Angle Crimp Plug Rg-8 Rg-213 Rg-225 50 Ohm / Individual Bag Amphenol Rf 99H4487
BNC Right Angle Crimp Plug RG-8 RG-213 RG-225 50 Ohm / Individual Bag

BNC Right Angle Crimp Plug RG-8 RG-213 RG-225 50 Ohm / Individual Bag

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Powell Electronics, Inc. Win Source Electronics VAST STOCK CO., LIMITED Allied Electronics, Inc. Utmel Electronic Limited Newark, An Avnet Company
Product Category RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ARF3500-ND 112594 112594 891630-112594 112594 70031699 43-112594 99H4487
Product Name Coaxial Connector (RF) Assemblies RF Coaxial Cable Mount Connector RF & Microwave Coaxial Connectors (RF) - 112594 RF Connectors / Coaxial Connectors connector,rf coaxial,bnc rt angle crimp/solder plug,for rg8,213,393 cable,50ohm BNC Connector Plug, Male Pin 50 Ohm Free Hanging (In-Line), Right Angle Solder Bnc Right Angle Crimp Plug Rg-8 Rg-213 Rg-225 50 Ohm / Individual Bag Amphenol Rf
Connector Type BNC
Geometry Right Angle Right Angle Right Angle Right Angle Right Angle; Right Angle Right Angle
Mounting Free Hanging (In-Line), Right Angle Free Hanging (In-Line), Right Angle Cable, Free Hanging
Gender Male / Plug Male / Plug Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data