BNC Right Angle Crimp Plug for RG-214 50 Ohm
BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder
RF Connectors / Coaxial Connectors RA Crimp Plug RG 214
BNC Right Angle Crimp Plug RG-9 RG-214 RG-393 50 Ohm / Individual Bag
| Richardson RFPD | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Electrical Connectors |
| Product Number | 112595 | ACX2284-ND | 112595 | 99H4488 |
| Product Name | RF Coaxial Cable Mount Connector | Coaxial Connector (RF) Assemblies | RF Connectors / Coaxial Connectors | Bnc Right Angle Crimp Plug Rg-9 Rg-214 Rg-393 50 Ohm / Individual Bag Amphenol Rf |
| Gender | Male / Plug | Male / Plug | ||
| Geometry | Right Angle | Right Angle | Right Angle | Right Angle |
| Termination | Solder | |||
| Connector Type | BNC |